location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8 G1i 13 inch Notebook AI PC Intel Core Ultra 7 265U Laptop 33.8 cm (13.3") Touch screen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook 8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8 G1i 13 inch Notebook AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0EP3PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251888045 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2025 19:33:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 8 G1i 13 inch Notebook AI PC Intel Core Ultra 7 265U Laptop 33.8 cm (13.3") Touch screen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Silver
  • - Intel Core Ultra 7 265U Processor number of cores: 12
  • - Touch screen 33.8 cm (13.3") WUXGA 1920 x 1200 pixels IPS LED backlight
  • - 32 GB LPDDR5x-SDRAM 7500 MHz
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 62 Wh 65 W
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[5]

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]

Designed for where life takes you

Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[6]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

Protect identities with HP Multi-Factor Authenticate Gen3

Keep your network and VPN safe from unauthorized access by requiring up to three factors of authentication for log-in—including fingerprint sensor and IR camera facial recognition—with policies hardened at the silicon level.

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[9]

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[1,7]

Intel powers PCs enhanced by AI

Free up time to focus on what matters with the latest Intel Core™ Ultra processor with an 11 TOPS NPU.[2,3]

Long battery life

Get more done in between charges with battery life that is enhanced by AI.[3]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2025
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1200 pixels
Touch screen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
33.8 cm
RGB colour space
sRGB
Color gamut
62.5%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor *
265U
Processor number of cores
12
Processor threads
14
Processor boost frequency
5.3 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Low Power Efficient-core Max Turbo Frequency
2.4 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.7 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7500 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Copilot key
Yes
Software
Operating system installed *
Windows 11 Pro
Microsoft Copilot
Yes
Copilot+ PC
Yes
Special features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam 5MP
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
62 Wh
Energy Management
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
Weight & Dimensions
Width
301.8 mm
Depth
214.9 mm
Height (front)
1.17 cm
Height (rear)
1.55 cm
Weight *
1.29 kg