location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G1a Workstation Desktop PC Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G1a Workstation Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1LB9PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485078175 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 21:18:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[6]

AMD Ryzen™ processor

Bring your ideas to life quickly and effectively with the latest AMD Ryzen™ processors.

Rackable Design

Ideally designed to fit in a rack, you can maximize density with support for 5 Minis in 4U, now without external power bricks.[3]

Multi-Display Support

See all your windows in perfect detail with support for up to 4 displays at 4K resolution.[7]

Network Connectivity

Connect and collaborate quickly with 10Gb Ethernet interface.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load.

Disinfectable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines[8]

Reliability

Rely on a Mini that gives its all, all day long. Experience optimized performance for pro-apps and 360K hours of testing — reliability that gives your workstation the power to cool components so it can keep running.

Several Easily Accessible Ports

Connect with confidence to all your devices with a Mini that's packed with several easily accessible ports.

High Performance Mode

Take on the toughest workflows with High Performance Mode set as the default. Easily change to Performance Mode, Quiet Mode, or Rack Mode with a BIOS setting.

Next level performance to defy what’s possible.

Tackle massive, new workflows locally on a mini workstation with an AMD Ryzen™ AI Max PRO[1] processor, with desktop CPU cores, discrete-like integrated graphics, unified memory and the ability to assign memory to the GPU,[2] handle graphics-heavy projects locally.

Slim and sleek. Fits anywhere.

Create an ideal set-up with the compact Z2 Mini. Set it on a desk, mount it behind a monitor, or attach it under a desk. With an internal power supply, this PC cleanly fits in a rack, and its small size allows for 5 units across a 4U rack.[3]

Next Gen AI PC mobile workstation.

Hardware AI accelerators deliver power to propel advanced workloads. Offload and run productivity tasks locally on up to 50 TOPS NPU while also tackling new and more demanding AI enhanced professional workflows.[4]

Designed with the planet in mind.

At HP, we care about the impact our products have on our people, communities, and planet. That’s why this device is EPEAT Gold[5] with Climate+ and the outer box packaging is 100% sustainably sourced.

Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
Design
Chassis type *
Mini PC
Color name
Jet black
Product colour *
Black
Performance
Market positioning
Performance
Password protection
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Copilot+ PC
Yes
Special features
HP segment
Business
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & Dimensions
Width *
85.5 mm
Depth *
168 mm
Height *
200 mm
Package width
499 mm
Package depth
185 mm
Package height
298 mm