location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C76GTPT laptop Chromebook Touch screen Wi-Fi 6 (802.11ax) Black

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C76GTPT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C76GTPT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199642157422 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2025 14:38:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP C76GTPT laptop Chromebook Touch screen Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cloud computing Chromebook Black
  • - Touch screen Gloss
  • - Wi-Fi 6 (802.11ax) Bluetooth
More>>>
ChromeOS simplicity

Breathe easy with the low-maintenance, highly manageable and secure ChromeOS. With automatic software updates through June 2035 and built-in anti-virus protection, your device stays protected and up to date.[1]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps.[2]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[3]

A simple way to manage

Experience seamless device integration with the included perpetual Chrome Enterprise Upgrade. Get 300+ policies and Active Directory, VDI, and enterprise mobility management support.[5]

Hassle-free connectivity keeps you going

Get a fast and reliable connection and stay connected in dense wireless environments with optional Wi-Fi 6 LAN and Bluetooth 5.3 combo.[8]

Immersive 360-degree design

Easily interact and adapt to your learning style with a 360-degree hinge in laptop, tablet, tent, or stand mode.

Durable, reliable design

This durably designed Chromebook undergoes 19 MIL-STD 810 tests[6] and withstands drops up to 122cm (48.03 in).[4]

Fast, reliable performance

Quickly access online content, thanks to a MediaTek Kompanio 520 processor[7], plenty of memory, and HP Fast Charge.[11]

Help protect our shared future

Manufactured with sustainability in mind featuring 100 percent sustainably sourced materials in the outer box.[12]

Design
Color name
Jet black
Product type *
Chromebook
Product colour *
Black
Market positioning
Cloud computing
Original brand name
HP
Display
Touch screen *
Yes
Display surface
Gloss
Audio
Built-in speakers
Yes
Number of built-in speakers
2
Number of microphones
2
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Spill-resistant keyboard
Yes
Keyboard
Keyboard colour name
Jet black
Special features
HP segment
Business
Energy Management
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & Dimensions
Width
293 mm
Depth
199.5 mm
Height (front)
9 mm
Height (rear)
1.64 cm
Packaging Content
Stylus pen
Yes
Other features
Number of speakers
2