location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14 Mobile Workstation (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 14 Mobile Workstation (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1F32PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793100929 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2014
Product end of life date
Exceptional innovation.

Take powerful computing where you need to work. The innovative sleek design is impressive on the road, at client sites, and satellite offices. The world’s first workstation Ultrabook™[1] redefines mobile computing.
Consolidate workstation resources and connect from any computer at any location. With HP Remote Graphics Software (RGS),[2] you can collaborate with colleagues, or utilize the power of servers and workstations back at the office.
Navigate designs, pan and zoom photos or touch your technical applications with the swipe of your finger. It’s all at hand with an optional, intuitive 10-point multi-touch screen.[3,4]

Engineered to perform.

HP’s mobile workstation with the latest 4th generation Intel® Core™ i5 or i7[5] processors is optimized for a great balance of energy efficiency and solid performance. Ideal for professional users needing battery life balance in a mobile workstation.
See fine details in your work. The latest AMD FirePro™ graphics feature ISV certifications and a combination of the integrated and AMD graphics lets you run multiple display configurations.
Optimize this HP ZBook for peak performance. HP Performance Advisor[6] configures your system with updated settings and drivers to help maximize performance.
Get full power of graphics when you need them and longer battery life when using lighter graphic applications. It’s automatic and seamless with hybrid graphics.

True mobile workstation reliability.

With the HP Total Test Process, ISV-certifications and passing MIL-STD 810G tests[7] for drops, vibration, shock, dust, humidity, altitude, high and low temperature, and temperature shock, the HP ZBook 14 is reliable.

Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:37:03
Uk has collected 36 expert reviews for HP ZBook 14 Mobile Workstation (ENERGY STAR) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-25 01:37:03
For demanding users, a regular laptop won't cut it. Instead, a mobile workstation is needed; a laptop with a stronger-than-normal spec that's capable of delivering quicker processing times and better reliability for heavy workloads, be they video editing...
Good Strong chassis and lid, Easy access to internal components, Full HD, matte screen...
Bad Bottom panel can cause noise while typing, Lots of pre-installed background software...
Bottom line HP's ZBook 14 is an Ultrabook that's also a mobile workstation. It weighs just under 2kg, yet it offers processing power that can be used to run design and modelling applications such as 3ds Max. Basically, it's the type of Ultrabook to go for if you want...
80%
techradar.com
Updated:
2014-05-25 01:37:03
When it comes to professional laptops, HP isn't playing games. The company isn't interested in fancy features or alternative designs—its simply out to make a product that delivers. Inside and out, that philosophy is clear in the HP ZBook 14, which the ven...
Good Fun, fast fingerprint sensor, Excellent inputs, Discrete GPU comes standard, Easy access to insides...
Bad Inconsistent, drab design, FHD screen, backlighting optional, Poor value at high end...
Bottom line The HP ZBook 14 neither turns the world of business computing upside down nor does it bring anything relatively new to the table. When your primary concern is an ultrabook that provides the tools you need to get your job done quickly and securely, none o...
70%
techradar.com/au/
Updated:
2014-05-25 01:37:03
When it comes to professional laptops, HP isn't playing games. The company isn't interested in fancy features or alternative designs—its simply out to make a product that delivers. Inside and out, that philosophy is clear in the HP ZBook 14, which the ven...
Good Fun, fast fingerprint sensor, Excellent inputs, Discrete GPU comes standard, Easy access to insides...
Bad Inconsistent, drab design, FHD screen, backlighting optional, Poor value at high end...
Bottom line With the ZBook 14, it's clear that HP isn't interested in reinventing the wheel. This business ultrabook is simply about providing the best, most focused computing experience for its enterprise audience. This laptop delivers on that promise, diverting fro...
70%
itreviews.com
Updated:
2014-05-25 01:37:03
Windows professional users will pay a premium for certain features like a sharper than normal screen and professional workstation graphics. The HP ZBook 14 ($2,399) has these features, plus a highly mobile design with a thinness and light weight never bef...
Bottom line The HP ZBook 14 ultrabook is the most mobile of mobile workstations...
80%
itpro.co.uk
Updated:
2014-05-25 01:37:03
When it arrives in October, the HP ZBook 14 Ultrabook could legitimately lay claim to being the most powerful Ultrabook on the market. Aimed at power users who need to use resource hungry apps on the move, HP has tried to give it a specifcation as close...
0%
hardwarezone.com.sg
Updated:
2016-12-14 10:07:28
In the world of computing, workstations often refer to specialized systems built for professionals who might require it for tasks that require substantial CPU or GPU processing power or large amounts of memory. Some examples include managing complex data...
Good Fairly light and portable, Good build quality, Workstationclass GPU, Easy to upgrade, Decent battery life...
Bad Display looks a little washed out, Performance gains only on specific applications...
Bottom line Only for ProfessionalsAs we have mentioned in the beginning of this review, a notebook has strict standards to be met before it can be called an Ultrabook. For the most parts, these standards are mostly concerned with portability and battery life, and les...
80%