location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564XL High Yield Black/564 Cyan/Magenta/Yellow 4-pack Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564XL High Yield Black/564 Cyan/Magenta/Yellow 4-pack Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9H60FN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894153593 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 21:43:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 564XL High Yield Black/564 Cyan/Magenta/Yellow 4-pack Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Compatibility *
HP Photosmart B109a, B109n, B110a, B209a, B210a, B210e, B8550, C309a, C309g, C310a, C410a, C510a, C5380, C6340, C6350, C6375, C6380, D5460, D7560, c309n
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink page yield *
550 pages
Colour ink page yield *
300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
N9H60FN
HP segment
Business
Operational Conditions
Operating relative humidity range
5 - 80%
Storage temperature range (T-T)
-40 - 70 °C
Operating temperature range (T-T)
5 - 50 °C
Storage relative humidity range
5 - 80%
Weight & Dimensions
Width
103.2 mm
Depth
57.2 mm
Height
154 mm
Weight
130 g
Packaging Data
Package width
103.2 mm
Package depth
57.2 mm
Package height
154 mm
Package weight
140 g
Logistics data
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1193.8 mm
Pallet gross weight
440.9 g
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)