location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 3310 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 3310 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5863A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160970493 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Aug 2006
Product end of life date
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:47:28
Uk has collected 10 expert reviews for HP Photosmart 3310 all-in-one printer/fax/scanner/copier and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2011-09-26 16:46:57
Print quality and running costs are peerless, but the scan and copy functions let it down, as does the high price For the digital photographer, the latest addition to HPs already large range of multifunction devices is the most temptingly specified y...
67%
goodgearguide.com.au
Updated:
2011-11-04 15:21:55
HPs Photosmart 3310 all-in-one device is a well-rounded imaging solution for the home - it can print, scan, copy and fax documents and its very easy to use. Even if you dont have a PC you can use the 3310 as a stand-alone fax and copy machine and yo...
Good Good all around printing...
Bad No CD/DVD printing The Final Word We like the photo quality of this unit’s output as well as its speed, versatility and connectivity options. The only thing missing is the ability to print directly onto CDs and DVDs.
Bottom line We like the photo quality of this unit’s output as well as its speed, versatility and connectivity options. The only thing missing is the ability to print directly onto CDs and DVDs.
70%
Zdnet.com.au
Updated:
2011-11-04 15:21:58
The HP Photosmart 3310 shares many features with earlier all-in-ones from HP, but this model ups the ante in a couple of important areas. Like the HP Photosmart 2710, the 3310 features stand-alone copying, faxing, scanning, and printing, plus wired an...
0%