location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15u G3 Mobile Workstation (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 15u G3 Mobile Workstation (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2Y27PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899496442 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2017
Product end of life date
Ready to work from anywhere

Inspiration can strike any time--be ready with a Workstation that starts at 4.18 lbs., 19.9 mm thin and offers an optional touch screen, integrated numeric keypad, and impressive battery life.

Innovate on the fly

If it's value in a lightweight design you want, look no further. This workstation can be configured with up to 32 GB memory,[2] AMD FirePro™ professional graphics, HP Z Turbo Drive G2,[2] 1.5 TB[3] of total storage, and a FHD touch display.[2]

Defined by HP Z DNA

Work confidently with HP Mobile Workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing,[4] and endure 120K hours of testing with HP's Total Test Process.

Ultra-fast storage

Reduce boot up, calculation, and response times by revolutionizing how your HP ZBook handles large files with the optional HP Z Turbo Drive G2,[2] a remarkably fast and innovative storage solution.

New powerful processors

Get powerful performance from new 6th Gen Intel® Core™ processors.[6]

Choose the OS for you

Support your unique user needs with a choice of Windows 10 Pro[1] or Windows 7[1] operating systems.

Professional-grade graphics

Take advantage of the rich features of ISV certified AMD FirePro™ 3D graphics with 2GB of video memory designed to work with professional applications on the HP ZBook 15u Mobile Workstation.

Innovate anywhere

The ZBook 15u Mobile Workstation delivers sleek Ultrabook™ [5] style, impressive performance, and long battery life.

Work smarter

Take on challenging tasks with confidence with up to 32 GB[2] DDR4 memory.

Make connections

Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including a USB 3.1 Gen 1 port, DisplayPort 1.2, and more.

See it clearly

Pick the right display for the way you work with crystal clear FHD touch and non-touch 4K UHD display options.[2]