


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work smart and make a great impression with a remarkably lightweight and stylish ID that includes a 14-inch diagonal Full HD[1] display and a 150-degree extra-wide hinge range for increased viewing options.
Crush your to-do list with AMD’s robust quad-core[2] processing technology, A8-Pro-8600B with Radeon™ R6 Graphics, advanced I/O for your displays and devices from DisplayPort, HDMI, VGA, USB, and USB-C™, and a long battery life.
Streamline deployments, enhance the user experience, and enable smooth management with HP-exclusive software that includes HP Device Manager, HP Velocity, and HP Easy Shell.[3]
Feel right at home and make life easier for IT administrators with Windows 10 IoT Enterprise for Thin Clients[7], which supports Microsoft Office 365[4] and your peripheral drivers.
Easily collaborate with Ethernet and wireless[5] networking, broadened unified communications support, and integrated audiovisual features.
Make it easy to deploy, manage, and maintain your install base with HP Device Manager.
Simplify the HP Thin Client Windows Embedded user experience with HP Easy Shell’s customized interface and protection for targeted cloud control.[3]
Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software.
Help ensure data security by keeping it off the local device, and get added protection from the TPM chipset and Windows with Write Filter.
Work without worry with a thin client that’s designed to pass MIL-STD-810G testing[6] and has a spill-resistant keyboard.