location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G2 Intel® Core™ i3 i3-6100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z6R71EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781660262 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2017
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 400 G2 Intel® Core™ i3 i3-6100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business All-in-One PC Black, Silver 90 W
  • - Intel® Core™ i3 i3-6100T 3.2 GHz Processor number of cores: 2
  • - 50.8 cm (20") HD+ 1600 x 900 TN
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 128 GB SSD DVD Super Multi
  • - Intel® HD Graphics 530
  • - 1 MP
  • - Ethernet LAN connection 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Pro 64-bit
More>>>
Sleek, elegant design

Stylish design featuring extensive cable management and clean lines makes this AiO suitable for a front desk or an open office with a 50,8 cm (20”) diagonal IPS display[3] for space-constrained work environments.

Power like a tower

New 6th Generation Intel® Core™ 65W processors[2] bring high end processing power to the AiO that evokes tower-like performance.

Executive-class collaboration

Interact naturally with your PC using Cortana[4] on Windows 10.[1] Enjoy impressive collaboration tools like optional Skype for Business,[3] HP Noise Reduction Software, and a 1 MP HD webcam.

Security from the start

Stay up and running with business-class security solutions, including TPM, HP BIOSphere[5] and HP Client Security.[6] Optional security locks, privacy screens, and encrypted drives[3] also help keep data and your investment safe.

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touch screen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Panel type
TN
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor *
i3-6100T
Processor number of cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i3-6100 Desktop series
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
2x8, 1x8+2x4, 1x16
Processor code
SR2HE
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Solid-state drive interfaces
SATA
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speakers *
Yes
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel Wireless Display (WiDi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
90734
Special features
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Management tools
HP Client Catalog, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP MIK for Microsoft SCCM
HP Software provided
HP ePrint Driver+Jet Advantage, HP Hotkey Support
Energy Management
AC adapter power
90 W
Pen
Pen included
No
Weight & Dimensions
Width (without stand)
496.7 mm
Depth (without stand)
347.5 mm
Height (without stand)
58.7 mm
Weight (without stand)
5.45 kg
Packaging Content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 03:33:45
Uk has collected 2 expert reviews for HP ProOne 400 G2 Intel® Core™ i3 i3-6100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%