location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY - 13-ab021tu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY - 13-ab021tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z6X90PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780909140 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Oct 2017
Product end of life date
Bullet Points HP ENVY - 13-ab021tu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-7200U 2.5 GHz Processor number of cores: 2
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 57.8 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Powered for excellence
Powered for excellence

With a high-performance Intel® Core™ processor[1], up to 10 hours of battery life[2], and lightning-fast solid state storage, there’s nothing you can’t handle.

Thin without limitation
Thin without limitation

This remarkable laptop is ready for your attention. With an edge-to-edge glass display, thin, all-metal body, and unique lift technology, it perfectly blends desirable features into a beautifully elevated design.

Raising the bar on entertainment

Experience a whole new world of entertainment. A gorgeous FHD or QHD+ display,[3] expert audio tuning by Bang & Olufsen and booming HP Audio Boost revolutionize your content.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touch screen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor *
i5-7200U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
57.8 Wh
Energy Management
AC adapter power
45 W
Weight & Dimensions
Width
326 mm
Depth
226 mm
Height
13.9 mm
Weight *
1.43 kg
Packaging Content
AC adapter bundled *
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-10 01:28:42
Uk has collected 44 expert reviews for HP ENVY 13-ab021tu Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-02-10 01:28:42
Back when the HP Envy 13 first released back in March 2016, HP billed it as their "thinnest laptop yet". At just 12.9mm at its thinnest spot, that claim did hold true, even if it wasn't quite as skinny as Dell's XPS 13, which bested it by a total of 3mm...
Good Seriously thin and light, Keenly priced...
Bad Disappointing keyboard, Hindered performance...
Bottom line The HP Envy 13 has a premium design that doesn't quite hold up under closer scrutiny...
80%
bit.com.au
Updated:
2017-02-10 01:28:42
HP has billed the Envy 13 as its “thinnest laptop yet” which is apt given it has the Envy name to live up to. Measuring 12.9mm at its thinnest point and weighing just 1.27kg, it's very easy to carry around. Its design is classy and understated, combini...
Bottom line Overall, the HP Envy 13 is a bit of a mixed bag. It's light and great to look at, but we found the keyboard, in particular, disappointing to use for prolonged periods, and its performance isn't what it could be given the processor included.Still, it is at...
67%
stuff.tv/my/
Updated:
2017-02-10 01:28:42
video review: At just 12.9mm thick and weighing in at only 1.3kg this powerful machine travels light and won't weigh you down when you're out and about. Design and performance in perfect harmony...
80%
alphr.com
Updated:
2017-02-10 01:28:42
HP has billed the Envy 13 as its “thinnest laptop yet” which is apt given it has the “Envy” name to live up to. Measuring 12.9mm at its thinnest point, it's almost as svelte as the superb Dell XPS 13, which tapers from 15mm down to just 9mm. That's stil...
Bottom line Overall, the HP Envy 13 is a bit of a mixed bag. It's great to look at, but it doesn't necessarily hold up under closer scrutiny. I found the keyboard, in particular, disappointing to use for prolonged periods, and its performance isn't what it could be g...
80%
hardwarezone.com.ph
Updated:
2017-02-10 01:28:42
Note: This article was first published on 17th March 2016.Now that Intel's sixth-generation Skylake processors are out, manufacturers have begun to roll out the latest convertibles and ultrabooks packed with the latest hardware in full force. Thanks to Sk...
85%
pcadvisor.co.uk
Updated:
2017-02-10 01:28:42
Laptops such as the 12in MacBook and Dell XPS 13 are pretty portable, but you'll struggle to find a computer with a decent-sized screen that's more portable than the HP Envy 13. It's incredibly slim and light, and doesn't cost the earth either. It's like...
Bottom line The HP Envy 13 gets a lot of things right. The design, the trackpad, the performance and the screen are all very good. Using this laptop is a real delight in most respects, its physical portability is fantastic and it has clearly been designed with a sens...
80%
itwire.com
Updated:
2017-02-10 01:28:42
You have to envy HP's new 2016 Envy consumer notebook range – great slim designs, great quality build, and a huge range – 19 models and variations - including Intel 6th generation i3 to i7 with 13.3, 14 and 15” HD to QHD screens.I also have to admit to b...
0%
itwire.com
Updated:
2017-02-10 01:28:42
You have to envy HP's new 2016 Envy consumer notebook range – great slim designs, great quality build, and a huge range – 19 models and variations - including Intel 6th generation i3 to i7 with 13.3, 14 and 15” HD to QHD screens.I also have to admit to b...
0%
itwire.com
Updated:
2017-02-10 01:28:42
You have to envy HP's new 2016 Envy consumer notebook range – great slim designs, great quality build, and a huge range – 19 models and variations - including Intel 6th generation i3 to i7 with 13.3, 14 and 15” HD to QHD screens.I also have to admit to b...
Bottom line I was pleasantly surprised at the power and battery life of the i3 model showing that you don't really need to go overboard on RAM and SSD for general use. Even 128GB of SSD it is more than adequate with an SD slot and cloud storage.It has a great matt sc...
0%
techradar.com
Updated:
2017-02-10 01:28:42
HP has made one of its thinnest laptops yet. The Envy Notebook 13-d002na clocks in at a measly 12.9mm high undercutting the fat edge of a 13-inch MacBook Air by some margin – 4.1mm to be precise, and this HP offering is also only 10 grams heavier.Under th...
Good Size and weight rivals MacBook Air, New Core i7 processor, High resolution screen...
Bad Somewhat disappointing battery life, Hinge is uncomfortable when on your lap, Touchpad occasionally jumpy...
Bottom line We were wowed by the thinness, responsiveness and overall design. However, a few niggles such as the touchpad, odd-shaped Enter key and disappointing battery life prevented this laptop from scoring higher...
70%
techradar.com/au/
Updated:
2017-02-10 01:28:42
HP has made one of its thinnest laptops yet. The Envy Notebook 13-d002na clocks in at a measly 12.9mm high undercutting the fat edge of a 13-inch MacBook Air by some margin – 4.1mm to be precise, and this HP offering is also only 10 grams heavier.Under...
Good Size and weight rivals MacBook Air, New Core i7 processor, High resolution screen...
Bad Somewhat disappointing battery life, Hinge is uncomfortable when on your lap, Touchpad occasionally jumpy...
Bottom line We were wowed by the thinness, responsiveness and overall design. However, a few niggles such as the touchpad, odd-shaped Enter key and disappointing battery life prevented this laptop from scoring higher...
70%
pcauthority.com.au
Updated:
2017-02-10 01:28:42
Dell's Adamo gave it a shot and won a place on our A-List. Now there's one more contender ready to enter the fray: HP's Envy 13. Just like its big brother, the Envy 15, the 13 seeks to justify its expense from the get-go. The plain, dark aluminium exte...
Bottom line It's taken a while, but PC manufacturers are increasingly seeking to recast the dowdy PC laptop as a stylish lifestyle accessory...
67%
smarthouse.com.au
Updated:
2017-02-10 01:28:42
"Premium HP Notebook Quite Expensive" By Mendelson Tiu | Published:09/02/2010 Users who want a Windows 7-based notebook that looks like an Apple Macbook should check out the Envy. This well-constructed 13-incher from HP is slim and can get the job done...
70%
techradar.com
Updated:
2017-02-10 01:28:42
HP's Envy is the company's range topping brand, looking to take on Apple's MacBook Pro, Dell's Adamo and Sony's high-end VAIO models. The Envy 13 is its smallest model in the range and offers an impressive design and powerful graphics. The 13.3-inch sc...
Good Good screen, Integrated and dedicated graphics, Good performance...
Bad Battery life, Too expensive, Connectivity...
70%
Zdnet.com.au
Updated:
2017-02-10 01:28:42
Even a cursory glance will tell you the HP Envy 13 is a very nicely made premium 13-inch laptop. It's a solid slab of aluminium and magnesium, etched with interesting visual details, and filled with capable components, such as a dual-core low-voltage I...
Good Slick, modern design, Big touch pad, Bright display...
Bad Very expensive, Heavier than it looks, No backlit keyboard, Limited ports and connections...
Bottom line HP's upscale Envy 13 looks and feels like an expensive status symbol, with performance and features that impress us — but its high price makes it a tough sell over the similar-looking MacBook Pro. Editors’ rating: 7.7/10...
77%
alphr.com
Updated:
2017-02-10 01:28:42
It's taken them quite a while, but PC manufacturers are increasingly seeking to compete on even terms with Apple's iconic designs. The Dell Adamo was among the first to try its hand, and despite a weak, low-voltage CPU, keen pricing and a gorgeous phys...
Bottom line A lavishly designed ultraportable with staggering battery life, but more liable to frustrate than excite...
67%
goodgearguide.com.au
Updated:
2017-02-10 01:28:42
HP's Envy 13 is a 13.1in notebook with an Intel Core 2 Duo L9600 CPU and 3GB of DDR3 RAM that runs the 64-bit version of Windows 7. It's designed specifically for users who want something stylish, well built, and fast yet small. But it's hardly good value.Design and build qualityLet's start with the obvious: at $3799, the HP Envy 13 is an expensive notebook. It's even more expensive than a top-of-the-line, 17in MacBook Pro ($3299). It costs so much because of its stylish design and the relat...
Good Fast, DDR3 RAM, solid-state drive, very solid construction, very bright screen, switchable graphics chips...
Bad Too expensive, no built-in Gigabit Ethernet port, only two USB 2.0 ports, no built-in 3G...
Bottom line Admire the HP Envy 13 for its sleek looks, solid build quality and fast speed, but not its price tag...
70%
pcadvisor.co.uk
Updated:
2017-02-10 01:28:42
The HP Envy 13 is a handsome laptop with more than a hint of the Apple MacBook Pro. Under the HP Envy 13's hood you get a decent amount of juice, comparable to that of a 13-inch MacBook Pro: a 2.13GHz Intel Core 2 Duo SL9600 processor, 3GB of RAM, a...
Bottom line The HP Envy 13 has a lot of eye-catching touches. This is a good machine for people that have money to burn. Darren Gladstone...
0%
alphr.com
Updated:
2017-05-18 01:57:47
Update: The HP Envy 13 is still available, but has been usurped by HP's more recent, ultra-thin offering – the HP Spectre 13. If you're in the market for a slimline HP portable, you may want to consider the Spectre 13. Our review for that laptop can be fo...
Bottom line Overall, the HP Envy 13 is a bit of a mixed bag. It's great to look at, but it doesn't necessarily hold up under closer scrutiny. I found the keyboard, in particular, disappointing to use for prolonged periods, and its performance isn't what it could be g...
80%
pcauthority.com.au
Updated:
2017-05-22 01:11:55
We've reviewed a lot of laptops recently (and you'll see more reviews in the coming days), and most of them are not exactly on the cheap end of the scale, which is why the price of this Envy 13 is so surprising. We tested all of these machines without kno...
Bottom line "We're mightily impressed with this entry-level ultraportable. Not only is it built well and looks great, the immaculate screen is even better than many machines twice the price."...
100%
itwire.com
Updated:
2017-07-28 01:49:26
HP's new Envy 13 is a value packed, Intel 7th generation, Core i5 or i7 notebook that is a step above the HP Pavilion and other value sub-brands. It also comes in both 13” and 15” models and with a choice of clamshell or x360° style hinges.HP loves to mak...
Bottom line The Envy brand is for those who aspire to something a little better – they will buy the premium XL version of a “Camry” every time knowing they get a reliable car with a few extra bells and whistles.That is how I feel about the Envy 13 – it has some bette...
0%
gadgetguy.com.au
Updated:
2017-08-04 03:05:53
HP's new Envy 13 is an Intel 7th generation, Core i5 or i7 notebook that is quite a step up from the HP Pavilion and its other value sub-brands.If envy is not one of the seven deadly sins, we should create a new category – anyone would love to have this s...
Good A 13.3” screen in a 12” chassis. Reasonably light at 1.3kg. Premium finishes – exudes quality and the metal chassis is a bonus. Good keyboard and average trackpad...
Bad Poor web cam shows too much noise even in office lighting. Battery life is OK but charge time is a little long. Unable to charge with a standard USB-C 5V/3A charger (yet it has USB-C ports that must only support downstream charging)...
Bottom line The Envy brand is for those who want something better. Instead of a base model car they splurge for leather seats and some go-fast parts.That is how I feel about the Envy 13 – it has some better parts but under the skin, it is still a consumer grade noteb...
90%
pocket-lint.com
Updated:
2017-09-23 03:21:27
Laptops used to come in about three flavours: sleek and portable, big and powerful, or cheap and nasty. What a choice, eh? The HP Envy 13 is a laptop that tries to merge the two good-sounding ones, without a price that'll make you run screaming for the ch...
Good Great battery life, small footprint, USB Type-C and full-size ports, very good value, surprisingly decent gaming performance from GeForce MX150 discrete graphics...
Bad 'Floating' touchpad, screen doesn't rival a MacBook or Dell XPS, off/on keyboard backlight...
Bottom line The HP Envy 13 is all the laptop most people need for a very compelling price. It can do things several pricier options simply can't, largely thanks to its built-in discrete graphics card.You'll still have to fiddle with resolutions and graphics settings...
90%
techadvisor.co.uk
Updated:
2017-09-29 01:20:52
The HP Envy 13 has, for the past couple of years, been one of the best sub- £ 1000 laptops for people who want style and performance without a crazy price tag. This 2017 model adds real gaming performance while reducing the footprint of the laptop. It '...
Bottom line The HP Envy 13 is a great laptop for those who want something portable, good-looking, long-lasting and able to play games almost improbably well for such a slight machine.It's more expensive than the Lenovo IdeaPad 720S or Acer Switch 3, but is far better...
90%
digitalone.com.sg
Updated:
2017-02-10 01:28:42
The HP Envy 13 is just a laptop. It is not a hybrid computer that can twist and turn into a tablet. Its keyboard cannot be detached. And surprisingly, for a premium Windows 10 computer, the Envy does not even have a touchscreen. But after trying some of...
80%
straitstimes.com
Updated:
2017-02-10 01:28:42
The HP Envy 13 is just a laptop. It is not a hybrid computer that can twist and turn into a tablet. Its keyboard cannot be detached. And surprisingly, for a premium Windows 10 computer, the Envy does not even have a touchscreen.But after trying some of th...
80%
straitstimes.com
Updated:
2017-08-06 05:54:25
The new HP Envy 13 ultrabook is a class act that will attract its fair share of envious gazes.Decked in matte silver with a stylish HP logo on its lid, the Envy did not catch my eye initially. But it did not take long for me to spot its shiny chrome spine...
80%