location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LEDtube EM T8

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEDtube EM T8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718696525074 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696525074
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 14:48:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LEDtube EM T8
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tube G13 8 W
  • - Luminous flux: 800 lm Bulb lifetime: 15000 h Cool daylight
  • - Color temperature: 6500 K Beam angle (max): 180° Color Rendering Index (CRI): 73
  • - 220-240 V 50-60 Hz
More>>>
No UV or InfraRed
No UV or InfraRed

The light has no infra-red component, so no heat is radiated. Also, there is no ultra-violet component in this light. These two characteristics mean that this light will not cause fabric and other items to fade.

Long life tubes - Lasts up to 15 years
Long life tubes - Lasts up to 15 years

With a lifetime of up to 15,000 hours, you can reduce the hassle of frequently replacing your light tubes and enjoy a perfect lighting solution for over 15 years.

Learn about light
Learn about light

Color temperature: light can have different color temperatures, indicated in units called Kelvin (K). Bulbs with a low Kelvin value produce a warm, more tranquil light, while those with a higher Kelvin value produce a cool, more energizing light. CRI: the color rendering index (CRI) is used to describe the effect of a light source on color appearance. Natural sunlight has a CRI of 100. The CRI of Philips LED light bulbs is always higher than 80, which ensures colors are shown as true and natural.

Better for your wallet and your planet
Better for your wallet and your planet

LED technology saves up to 80% energy compared to your standard bulb. It therefore pays for itself and saves you money year after year. It also helps protect the environment.

Cool, day light
Cool, day light

This bulb has a color temperature of 6500K, and is the highest color temperature available in this bulb category. It therefore gives you a lighting effect that is the closest to that of natural daylight. This will help you focus and experience every detail.

Instant light when switched on
Instant light when switched on

No need to wait: Philips LED light bulbs provide their full level of brightness immediately when they are switched on. Just by flipping the switch, your room is at full brightness. There is no slow starting or waiting.

Performance
Bulb shape *
Tube
Bulb size
T8
Luminous flux *
800 lm
Bulb lifetime *
15000 h
Equivalent bulb power *
18 W
Light colour *
Cool daylight
Color temperature *
6500 K
Colour temperature (min)
6500 K
Colour temperature (max)
6500 K
Dimmable
No
Beam angle (max)
180°
Color Rendering Index (CRI)
73
Power factor
0.5
Number of switch cycles
20000
Lumen maintenance factor
0.7%
Luminous efficacy
100 lm/W
Warm-up time to 60% light
0 s
Bulb power *
8 W
Fitting/cap type *
G13
Light application
Industrial light
Instant full light
Yes
Certification
RoHS compliance
Energy Management
Bulb current
70 mA
Input voltage
220 - 240 V
Input frequency
50 - 60 Hz
Bulb voltage
220 V
Weight & Dimensions
Diameter
2.78 cm
Length
602.7 mm
Width
27.8 mm
Depth
602.7 mm
Height
602.5 mm
Packaging Data
Package width
3 mm
Package depth
64.1 mm
Package height
3 mm
Packaging Data
Package net weight
90 g
Package gross weight
130 g
Other features
Material
Glass
AC input voltage
220-240 V
Rated lifetime
15000 h
Rated lifetime
15 year(s)
Energy consumption (1000 hours)
8 kWh
AC input frequency
50-60 Hz
Energy efficiency class (old)
A+
Technical details
Replacement bulb power (max)
8 W
Mercury content
0 mg
Rated power
8 W
Start-up time
0.5 s
Voltage
220-240 V
Average life (2.7h/day)
15 year(s)
Power consumption (1000 hours)
8 kWh
Housing material
Glass
Bulb lifetime (@ 2.7 hrs/day)
15 year(s)
Rated beam angle
180°
Rated luminous flux
800 lm
Eye comfort
Yes
Nominal luminous flux
800 lm
Product family
EyeComfort
SAP width per piece
3.700 cm
SAP length per piece
3.700 cm
SAP height per piece
67.400 cm
SAP EAN gross weight per piece
197 g
Logistics data
EAN/UPC/GTIN (packaging)
8718696525081
12NC Logistic code(s)
929001184808
SAP EAN/UPC per piece
8718696525074