location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7900 series 43PUT7908 Google Smart LED TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7900 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7900 series 43PUT7908 Google Smart LED TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43PUT7908/98
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2023 14:03:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Apr 2024
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7900 series 43PUT7908 Google Smart LED TV
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 109.2 cm (43") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-T, DVB-T2 NTSC
  • - Smart TV
  • - Wi-Fi Ethernet LAN connection Bluetooth
  • - 100 x 200 mm
More>>>
Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
LED backlight
Yes
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9, Zoom
Supported graphics resolutions
3840 x 2160
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
TV Tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
Google TV
Smart modes
Dolby Vision, Game
Video apps
Amazon Prime Video, Disney+, Google TV, Netflix, YouTube
Music apps
YouTube Music
Lifestyle apps
Google Apps
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in audio decoders
Dolby Atmos
Auto volume leveler
Yes
Enhanced Audio Return Channel (eARC)
Yes
Adaptive Sound Control (ASC)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
5.0
Ethernet LAN connection *
Yes
Web browser
Yes
Browser supported
Chrome
Design
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
100 x 200 mm
Rollable display
No
Ambient lighting
Yes
Signal strength indication
Yes
Frame
Yes
Stand type
Legs stand
Stand color
Black
Performance
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Game mode
Yes
Subtitles function
Yes
Video formats supported
AVC, AVI, HEVC/H.265, MKV, MPEG1, MPEG2, MPEG4, VP9
Audio formats supported
MP3, AAC, WAV, WMA, WMA-PRO, FLAC
Image formats supported
BMP, GIF, HEIF, JPEG, PNG
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Ambient light sensor
Yes
Ambient mode
Yes
Performance
Picture processing technology
Philips Pixel Precise Ultra HD
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Game features
Auto Low Latency Mode (ALLM), Variable Refresh Rate (VRR)
Adaptive picture
Yes
Ports & interfaces
HDMI version
2.1
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports quantity
1
USB 2.0 ports quantity *
2
Digital audio optical out
1
Headphone outputs
1
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
AC (power) in
Yes
Management Features
Control type
Wireless
Voice control
Yes
Voice guide
Yes
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
On Screen Display (OSD)
Yes
Number of OSD languages
32
Picture mute (for radio)
Yes
ECO mode
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Works with the Google Assistant
Yes
Energy Management
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & Dimensions
Width (with stand)
963 mm
Depth (with stand)
237 mm
Height (with stand)
630 mm
Weight (with stand)
8.8 kg
Width (without stand)
963 mm
Depth (without stand)
78 mm
Height (without stand)
570 mm
Weight (without stand)
8.5 kg
Packaging Data
Package depth
140 mm
Package height
680 mm
Package weight
11 kg
Packaging type
Box
Packaging Content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
E-manual
Yes