location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC8212/01 Vacuum cleaner with bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8212/01 Vacuum cleaner with bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8212/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103316886 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 00:14:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Oct 2010
Product end of life date
Philips FC8212/01 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FC8212/01 Vacuum cleaner with bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 2 L 1600 W Green
  • - Dry Dust bag
  • - HEPA Filtering 84 dB
  • - Dust container full indicator Operating radius: 9 m
  • - Carrying handle
More>>>
Durable and hygienic plastic box
Durable and hygienic plastic box

The tailor made storage box has a partition to store the hose and has a tray to store the nozzle, tube and accessories above the vacuum cleaner. Other cleaning equipment like cloths, sprays etc can be stored inside as well. The box features a flat cover to enable storage of other things on top.

1600 Watt motor generating 300 Watt max. suction power
1600 Watt motor generating 300 Watt max. suction power

Efficient 1600 Watt motor generates 300 Watt max. suction power for a good cleaning result.

HEPA filter for excellent filtration of the exhaust air
HEPA filter for excellent filtration of the exhaust air

This HEPA filter catches harmful microscopic vermin that causes respiratory allergies. To maintain effective fitration, replace the HEPA filter every 6 months.

Energy Management
Input power (IEC)
1400 W
Suction power
300 AW
Maximum input power *
1600 W
Power control
Electronic
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Green
Tube type
Telescopic
Tube material
Metal
Wheels material
Plastic
Dust container type *
Dust bag
Performance
Vacuum cleaner air filtering *
HEPA
Dirt separating method *
Filtering
Performance
Washable filter
Yes
Proper use *
Home
Noise level *
84 dB
Vacuum
29 kPa
Airflow
36 l/s
Operating radius
9 m
Ergonomics
Cord length
6 m
Dust container full indicator *
Yes
Carrying handle
Yes
Weight & Dimensions
Weight
3.5 kg
Packaging Content
Crevice tool
Yes
Number of nozzles
3