location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch Skin protection system Wet and dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skin protection system Wet and dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1070/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103862437
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 26 May 2020
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AquaTouch Skin protection system Wet and dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Black
  • - Trimmer Wet & Dry
  • - Washable
  • - Nickel-Metal Hydride (NiMH) Battery Operating time: 45 min Charging time: 10 h
More>>>
Get a comfortable dry or refreshing wet shave with Aquatec
Get a comfortable dry or refreshing wet shave with Aquatec

Choose how you prefer to shave. With the Aquatec Wet & Dry seal, you can opt for a quick yet comfortable dry shave. Or you can shave wet – with gel or foam – even under the shower.

Heads flex in 3 directions to easily shave every curve
Heads flex in 3 directions to easily shave every curve

Flex heads with 3 independent movements adjust to every curve of your face, ensure close skin contact for a clean shave, even in the trickiest areas like neck and jaw line.

Perfect for trimming your sideburns and moustache
Perfect for trimming your sideburns and moustache

Complete your look by using the pop-up trimmer. Perfect for maintaining a moustache and trimming sideburns.

Self-sharpening precision blades for a reliable clean shave
Self-sharpening precision blades for a reliable clean shave

Get a comfortable shave, wet or dry. Our Self-Sharpening Blade system with rounded profile heads glide smoothly across your skin while protecting it from nicks and cuts.

45 minutes of cordless shaving after an ten-hour charge
45 minutes of cordless shaving after an ten-hour charge

You'll have 45+ minutes of running time - that's about 15 shaves - on an ten-hour charge. This shaver only operates in cordless mode.

100% waterproof shaver can be rinsed clean under the tap
100% waterproof shaver can be rinsed clean under the tap

Simply remove the head of the shaver and and rinse it thouroughly under the tap

Ergonomically designed grip for easy handling
Ergonomically designed grip for easy handling

This ergonomically designed grip enables easy handling for a comfortable shave.

2-year guarantee, worldwide voltage and replaceable blades
2-year guarantee, worldwide voltage and replaceable blades

All of our shavers come with a 2-year worldwide guarantee and can adapt to any voltage. The long-lasting blades only need to be replaced after 2 years.

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black
Control type
Buttons
Pop-up trimmer
Yes
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s)
SH30
Shaving head replacement(s) period
2 year(s)
Indication
Charging indicator
Yes
Energy Management
Power source *
Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Operating time
45 min
Charging time
10 h
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
2 W
Packaging Data
Packaging type
Box
Packaging Content
Quantity per pack
1 pc(s)
Protective caps
Yes
Other features
Runtime
45 min
Handle(s) features
Ergonomic