location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tripp Lite P142-06N-SC4K video cable adapter HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P142-06N-SC4K HDMI 4K x 2K UHD Upscaler @ 24 Hz, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P142-06N-SC4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196576 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:22:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P142-06N-SC4K video cable adapter HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI Male
  • - HDMI Female
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Product code Product Stock Price from
Tripp Lite

Tripp Lite P134-06NDVIV2BP video cable adapter 0.15 m DisplayPort DVI-I Black
(show image)
P134-06NDVIV2BP P134-06NDVIV2BP DisplayPort to DVI Active Adapter Video Converter, DP ver 1.2, (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P116-006-HDMI-A video cable adapter 1.8 m VGA (D-Sub) + 3.5mm + USB Type-A Black
(show image)
P116-006-HDMI-A P116-006-HDMI-A VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P136-06N-HV-V2 video cable adapter 0.15 m DisplayPort HDMI/VGA Black
(show image)
P136-06N-HV-V2 P136-06N-HV-V2 DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P136-06N-ACT video cable adapter Black
(show image)
P136-06N-ACT P136-06N-ACT DisplayPort to HDMI Active Adapter Video Converter, HDCP, 4K 30Hz (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P134-003 video cable adapter 1 m DisplayPort DVI-I Black
(show image)
P134-003 P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P137-06N-HD-UHD video cable adapter 0.1524 m Mini DisplayPort HDMI White
(show image)
P137-06N-HD-UHD P137-06N-HD-UHD Keyspan Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K, DP1.2, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P576-001-DP video cable adapter 0.3 m DMS-59 2 x DisplayPort Black
(show image)
P576-001-DP P576-001-DP DMS-59 to Dual DisplayPort Splitter Y Cable (M to 2xF), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P120-08N video cable adapter 0.2 m DVI-I VGA Black
(show image)
P120-08N P120-08N DVI to VGA Adapter Cable (DVI-I Dual-Link to HD15 M/F), 8 in. (20.3 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P132-06N-MICRO video cable adapter 0.1524 m HDMI DVI-D Black
(show image)
P132-06N-MICRO P132-06N-MICRO Micro HDMI (Type D) to DVI-D Adapter (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite

Tripp Lite P132-08N video cable adapter 0.2 m DVI-D HDMI Black
(show image)
P132-08N P132-08N HDMI to DVI Adapter Video Converter (HDMI-M to DVI-D F), 8-in. (20.32 cm) 0.00
(excl. VAT)
0 (incl. VAT)