location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung CLT-W506 Waste Toner Container

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-W506 Waste Toner Container
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU438A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628462957 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2022 04:10:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Samsung CLT-W506 Waste Toner Container
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20000 pages
  • - Print technology: Laser
  • - Brand compatibility: Samsung
  • - 1 pc(s)
More>>>
Features
Page yield
20000 pages
Print technology
Laser
Country of origin
China
Printing colors
Black, Cyan, Magenta, Yellow
Brand compatibility
Samsung
Compatibility
CLP-680ND/680DW, CLX-6260ND/6260FD/6260FR/6260FW
Operational Conditions
Operating relative humidity range
10 - 80%
Operational Conditions
Operating temperature range (T-T)
10 - 30 °C
Storage relative humidity range
10 - 90%
Storage temperature range (T-T)
-20 - 40 °C
Packaging Data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
113 mm
Package height
68 mm
Package weight
150 g