location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 835 G7 AMD Ryzen™ 7 PRO 4750U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
835 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23Y58EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161209543 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 19:25:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Bullet Points HP EliteBook 835 G7 AMD Ryzen™ 7 PRO 4750U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Silver
  • - AMD Ryzen™ 7 PRO 4750U 1,7 GHz Processor number of cores: 8
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) 5.0 4G
  • - Lithium-Ion (Li-Ion) 53 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Designed for comfort

Easy to carry from meeting to meeting, the ultrathin and light 13.3-inch diagonal HP EliteBook 835 boasts an 84-percent screen-to-body ratio. It also includes a new keyboard and clickpad that are quiet and comfortable to work on.

Work with peace of mind

Security features from HP work together to create an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Easy connections

How we work is evolving quickly. Help drive connectivity and productivity with a premium AMD Ryzen™ PRO processor[2] with Radeon™ VEGA graphics, Wi-Fi 6[4], and long battery life.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
1000 cd/m²
Display diagonal (metric)
33,8 cm
RGB colour space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
AMD
Processor type *
AMD Ryzen™ 7 PRO
Processor generation
AMD Ryzen PRO 4000 Series
Processor *
4750U
Processor number of cores
8
Processor threads
16
Processor boost frequency
4,1 GHz
Processor frequency *
1,7 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
NVMe
NVMe
Yes
Optical drives *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Mobile network generation
4G
4G standard
LTE
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Performance
Ambient light sensor
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 Pro
Special features
HP JumpStart
Yes
HP Sure View
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam HD IR
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Cong Utility (BCU); HP Client Catalog; Ivanti Management Suite; HP Manageability Integration Kit Gen4
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
53 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
DC-in jack
Yes
Security
Smart card reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen; TCO 8.0 Certified
Weight & dimensions
Width
307,8 mm
Depth
204,6 mm
Height
17,9 mm
Weight *
1,25 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-11-22 04:08:54
Uk has collected 7 expert reviews for HP EliteBook 835 G7 AMD Ryzen™ 7 PRO 4750U Laptop 33.8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%