location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G5 Intel® Core™ i3 i3-8130U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3QM72EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545307185 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2025 20:05:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2019
Product end of life date
QuickSpecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 450 G5 Intel® Core™ i3 i3-8130U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i3 i3-8130U 2,2 GHz Processor number of cores: 2
  • - 39,6 cm (15.6") HD 1366 x 768 pixels 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® UHD Graphics 620
  • - Ethernet LAN connection 10,100,1000 Mbit/s 4.2
  • - Lithium-Ion (Li-Ion) 48 Wh 14,5 h 45 W
  • - Windows 10 Pro 64-bit
More>>>
Powerful processing

Get through your deadline-driven, multitasking day with optional 7th Gen Intel® Core™ i3/i5[3] or 8th Gen Core™ i5/i7 Quad Core™ processors[2] and optional NVIDIA® GeForce® discrete graphics[4].

Stylish and durable ultraslim design

The HP ProBook 450 delivers stylish design to every business. An ultraslim chassis in a refined new natural silver finish includes a keyboard deck made of durable premium stamped aluminum.

Designed for docking

Quickly transition to desktop productivity with a single cable that supports docking via USB-C™ which allows you to connect multiple external displays[4], a power source, and a gigabit network connection through optional docks[4].

Immersive experience

Experience vivid audio engagement and an easy conferencing experience with the Skype for Business™ Certified HP ProBook 450 with HP Audio Boost, HP Noise Cancellation.

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor *
i3-8130U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3,4 GHz
Processor frequency *
2,2 GHz
System bus data transfer rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system software *
Windows 10 Pro
Processor special features
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 42 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Special features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Smart AC Adapter
Yes
HP Security tools
HP BIOSphere Gen4; HP DriveLock, Automatic DriveLock; HP Client Security Gen3
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager
HP Software provided
HP LAN Protection; HP Velocity; HP 3D DriveGuard 6 (Windows required); HP Noise Cancellation Software; HP Connection Optimizer
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Battery life (max)
14,5 h
Power
AC adapter power
45 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
376 mm
Depth
264,1 mm
Weight *
2,1 kg
Other features
3D compatibility
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 02:43:31
Uk has collected 15 expert reviews for HP ProBook 450 G5 Intel® Core™ i3 i3-8130U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%