location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 935 4-Pack CMY(3)/934 Black Original Ink Cartridge Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
935 4-Pack CMY(3)/934 Black Original Ink Cartridge Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZC72AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122352264 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 728834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 10:12:45
The date of the most recent change of the data-sheet in Icecat's system
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 935 4-Pack CMY(3)/934 Black Original Ink Cartridge Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Colour(s) of print cartridges: Black, Cyan, Magenta, Yellow
  • - Standard Yield
  • - Brand compatibility: HP
  • - 4 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP OfficeJet Pro 6230
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
10 ml
Colour ink volume
4,5 ml
Black ink page yield *
400 pages
Colour ink page yield *
400 pages
Type *
Original
Cartridge capacity
Standard Yield
Colour(s) of print cartridges *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
5 - 45 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
124 mm
Depth
38 mm
Height
160 mm
Weight
140 g
Packaging data
Package width
124 mm
Package depth
38 mm
Package height
160 mm
Package weight
140 g
Package type
Box
Technical details
Box contents
4 ink cartridges: 1 standard black, and 1 each standard cyan, magenta, yellow
Hazard pictogram(s)
GHS07: Harmful
Health hazard statement(s)
H317: May cause an allergic skin reaction
Other EU Hazard statement(s)
EUH208: Contains sensitizing substance. May produce an allergic reaction
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 5 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)