location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware HSR6808 Router Chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware HSR6808 Router Chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG363B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793434758 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 21:28:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
High-performance Platform with Distributed Service Architecture

The HPE Networking Comware Router Series HSR6800 features advanced hardware architecture with multi-core CPUs and fully distributed routing and service engines for increased performance.
The platform scales up to 420 Mpps forwarding performance, 120 Gbps IPsec performance, 2 Tbps switching capacity and delivers up to 64 10 GbE ports, 384 GbE ports, 32 channelized OC-3 POS interfaces, 1512 E1 interfaces, and 2016 T1 interfaces.
All engines have separate control and service planes to avoid interference and to facilitate service continuity during an active/standby switchover.
The distributed design allows packet forwarding and complicated services such as NAT, GRE, NetStream, QoS, and IPsec to be processed on each line card independently, thus tremendously enhancing the service processing performance of the overall system as line cards are added.
The switching fabric connects to the line cards through high-speed passive backplane channels. It uses patented distributed scheduling algorithms and virtual output queues (VOQ) to perform inter-card forwarding, implementing non-blocking forwarding, and end-to-end traffic control.

Comprehensive Routing, Security and Quality of Service Features

The HSR6800 Series supports all IPv4 and IPv6 routing protocols including RIP/RIPng, OSPF/OSPFv3, IS-IS/IS-ISv6, BGP/BGP4+, PIM/PIM6, MSDP, MBGP, and policy based routing delivering increased flexibility.
The series supports comprehensive MPLS features, including LDP, MPLS TE, L3 VPN, L2 VPN, VPLS, Multicast VPN, 6PE, and 6vPE which provides more flexibility at cost-effective price points.
Provides all-round security protection features, including packet filtering, stateful firewall, ACL, attack detection and prevention, control plane rate limiting, uRPF, AAA, IPSec VPN, and Auto-discovery VPN.
Offers advanced QoS features, including queue scheduling, congestion avoidance, congestion management, traffic policing, traffic shaping, priority marking, and hierarchical QoS.

Innovative System Virtualization with Intelligent Resilient Fabric

The HSR6800 Series uses Intelligent Resilient Fabric (IRF) to implement system virtualization. IRF enables two HSR6800 Routers to form and work as a single virtual device.
IRF simplifies management. Two routers work as one virtual device which simplifies device management and network topology management, improves operation and maintenance efficiency, and lowers maintenance costs.
IRF improves network availability. IRF allows for cross-chassis bundling of Ethernet and POS WAN links to implement load sharing and link backup. This mechanism enhances network redundancy, improves link utilization, removes single points of failure, and avoids service interruption.
IRF increases scalability. The virtual device has doubled slots, ports, and performance.
The HSR6800 Series includes the first service aggregation routers in the industry that support virtualization.

Carrier-Class High Availability

The HSR6800 Series supports dual-MPUs, redundant power modules, and advanced distributed service architecture.
Comware network operating system is a proven, highly fault-tolerant and feature-rich operating system that operates across the Hewlett Packard Enterprise networking portfolio.
All line-cards and modules on the router are hot-swappable.
The HSR6800 Series supports comprehensive high availability features that reduce service disruption including non-stop routing, graceful restart, stateful failover, IGP fast convergence, in-service software upgrades (ISSUs), fast reroute, and innovative multi-chassis resiliency.

Country Distributor
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)