- - Managed L3
- - 10G support 10BASE-T, 100BASE-TX, 1000BASE-T
- - MAC address table: 32768 entries Routing/switching capacity: 176 Gbit/s
- - 1U Rack mounting
- - Power supply PoE




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Aruba Networking 2930M Switch Series provides performance, security, and ease of use optimized for the digital workplace with unified management tools such as HPE Aruba Networking ClearPass Policy Manager, HPE Aruba Networking Management Software (Airwave), and HPE Aruba Networking Central.
Robust Layer 3 feature set includes Access OSPF, static and RIP routing, ACLs, Dynamic Segmentation, sFlow, IPv6 with no software licensing required.
Modular stacking (10 chassis) and modular 10 GbE (SFP+) and 40 GbE (QSFP+) uplinks. HPE Smart Rate multi-gigabit Ethernet models support high speed APs over existing cabling and upgradeable power supplies allow your network to quickly scale when more PoE is needed.
Provides optimal configuration automatically when connected to HPE Aruba Networking access points for PoE priority, VLAN configuration, and rogue AP containment.
Supports multiple programmatic interfaces, including REST APIs and Openflow 1.0 and 1.3, to enable automation of network operations, monitoring, and troubleshooting.
The HPE Aruba Networking 2930M Switch Series is designed with a powerful ProVision ASIC, to enable the mobile campus with low latency, increased packet buffering, and adaptive power consumption.
Increase performance with selectable queue configurations and associated memory buffering that meets your specific network application requirements.
Plug and play with up to 10 chassis stacking allowing automated failover enhances network resiliency and RPS support delivers power redundancy.
Supports hot swappable and redundant PoE power for wireless access points, cameras and phones and can easily scale to 1440W with choice of power supplies. High power PoE models deliver up to 60W of PoE per port.
The HPE Aruba Networking 2930M Switch Series includes security and quality of services (QoS) features to build a network that meets ever-changing corporate policies and compliances while protecting your data from both inside and outside attacks.
Flexible authentication options include standards based security protocols such as 802.1X, MAC and Web Authentication, to enhance security and policy-driven application authentication.
Powerful multilevel-access security controls include source-port filtering, RADIUS/TACACS+, SSL, port security, and MAC address lockout.
Dynamic Segmentation provides user and port-based traffic tunneling to an HPE Aruba Networking Mobility Controller or Branch Gateway so that policies can be applied, advanced services can be extended to users and IoT devices, and traffic can be encrypted to protect the network.
The HPE Aruba Networking 2930M Switch Series supports HPE Aruba Networking ClearPass Policy Manager for unified, consistent policy between wired and wireless users, simplifying implementation and management of guest login, user onboarding, network access, security, QoS, and other network policies.
HPE Aruba Networking Management Software (AirWave) provides an on-premise network management platform for wired and wireless network devices. Cloud-based management with Zero Touch Provisioning supported by HPE Aruba Networking Central.
RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.
Out-of-band Ethernet management port keeps management traffic segmented from your network data traffic.
to access all product specs
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
8 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.