location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Alletra Storage MP 1U 1352TB NVMe High Density File JBOF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alletra Storage MP 1U 1352TB NVMe High Density File JBOF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3P04A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017718866 show
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 16:21:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Accelerate with Enterprise Performance at AI Scale that Spans all the Stages of AI

HPE GreenLake for File Storage MP delivers enterprise performance at AI scale for the most demanding data-intensive applications using disaggregated-shared-everything (DASE) architecture. Unlock more value from all your data with faster time to insights and discovery for competitive advantage.
The architecture is designed to scale to exabytes and offers independent scaling of performance and capacity. Unlock more value from all your data with faster time to insights and discovery for competitive advantage.
With 80x faster performance[1] than legacy NAS and 100s of GB/sec of throughput and beyond for read performance[3], HPE GreenLake for File Storage MP delivers high performance for all of your file data without tiering.
It provides 99.9999% availability [2], is completely fault tolerant, provides more resiliency than direct-attached storage systems, and is capable of withstanding rack failure for superior protection at scale.

Simplify at AI Scale with an Intuitive Cloud Experience

HPE GreenLake for File Storage MP provides radically simple file data management that is cloud-resident and delivers rich data services including file share vending, lifecycle management, hybrid cloud backup, and disaster recovery, all via HPE GreenLake edge-to-cloud platform.
Configured systems are automatically discovered and on-boarded in minutes. Empower data scientists and LOB application owners with increased productivity and focus on discovery and innovation rather than wasting time working with cumbersome legacy file systems.
Instantly see usage, activity, and throughput at any level of the unified directory structure no matter how many files are in the file system. Identify problem areas and hot spots to optimize resource utilization.
Leverage real-time visibility to set quotas at user and/or capacity level with configurable alerts on quota breaches in real time.

Enhance Efficiency at AI Scale Productivity for Increased ROI

Superior, highly efficient data reduction and protection storage technologies that deliver low cost/TB for higher ROI.[4]
Optimize GPU utilization with InfiniBand, GPU-direct, and RDMA support.
Efficient scaling with flexible disaggregated shared-everything architecture that meets storage demands without overprovisioning. Efficient, flexible AI storage as a service.
Achieve high sustainability with capacity density, data center footprint, power, and cooling efficiencies for reduced carbon footprint. [6]

Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)