location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E50 970 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039303
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia E50 970 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels
  • - 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:13:01
Uk has collected 20 expert reviews for Nokia E50 970 mAh White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03 20:13:01
Nokia's E50 isn't brimming with features, but it's small and looks good. It's the slimmest phone in this round-up and feels very well made. The metal screen surround and battery cover feel especially strong. The E50 has the second-best numeric keypad in...
80%
techradar.com
Updated:
2014-01-03 20:13:01
Theres no shortage of handsets that seek to entice the corporate buyer and the business user. In fact, if you take away a few models finished in pink plastic, then practically every phone in the market could end up being used by company executives. Bu...
Good Web browser with large screen, Hot swappable, expandable memory , Smartphone programming...
Bad Lacks 3G speed and services , No Wi-Fi , Poor pictures from camera option...
Bottom line Theres no shortage of handsets that seek to entice the corporate buyer and the business user. In fact, if you take away a few models finished in pink plastic, then practically every phone in the market could end up being used by company executives. Bu...
90%
Mobile88.com
Updated:
2016-12-29 21:57:57
The Nokia E50 is one of the business class devices that Nokia is now touting as part of the Enterprise-type E-Series devices. The phone is probably the least wide Series-60 type Symbian device, and it is surprising what they have packed into a device t...
95%
Brand Image Product code Product Stock Price from
Nokia

Nokia E50 + Camera 970 mAh White
(show image)
0033555 E50 + Camera 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia E50 + Camera 970 mAh Black
(show image)
0033554 E50 + Camera 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia E50 970 mAh Black
(show image)
0033547 E50 0.00
(excl. VAT)
0 (incl. VAT)