location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW610M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
545-BBCC show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2024 14:14:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 16000 DPI Black
  • - Right-hand RF Wireless + USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries/Cable 2 m
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Buttons durability (million clicks)
50
Customizable movement resolution
Yes
Acceleration (max)
40 G
Response time
1 ms
Adjustable polling rate
Yes
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Design
Illumination colour
Multi
Ergonomics
Cable length
2 m
Cable features
Braided
Power
Power source *
Batteries/Cable
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Weight & dimensions
Width
77.6 mm
Depth
133 mm
Height
42.9 mm
Weight
120 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
140 mm
Package depth
89 mm
Package height
246 mm
Package weight
510 g
Packaging content
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070