location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BGM2200B-GR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304634768 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 22:16:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC BGM2200B-GR user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS Pro BGM2200B-GR - 2200VA/1320W, 4x Schuko & 2x C13 outlets, 3x USB charger, USB dataport
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1320 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 24 V
  • - Tower Black
More>>>
The story is currently unavailable. Please, contact us.
Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1320 W
Waveform *
Sine
Input operation voltage (min) *
168 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (max)
230 V
Output frequency
60 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
12 A
Surge energy rating
1080 J
Response time
8 ms
EMI/RFI noise filtering
Yes
Noise level
45 dB
Surge protection
Yes
Surge protection features
Network
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler, Type F
Power plug
Type F
AC outlets quantity
6 AC outlet(s)
USB port
Yes
Serial interface type
RJ-45
Cabling technology
10/100/1000Base-T(X)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
24 V
Number of batteries supported
1
Battery life (max)
5 year(s)
Battery
Battery recharge time
16 h
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Tower
Rack capacity
0U
Cable length
1.52 m
Product colour *
Black
Display type
LCD
International Protection (IP) code
IP20
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 3048 m
Certificates
Certification
IEC 62040-1-1 IEC 62040-2
Packaging content
Cables included
USB cable
Manual
Yes
Sustainability
Sustainability certificates
Green Premium
Weight & dimensions
Width
104.1 mm
Depth
408.9 mm
Height
292.1 mm
Weight
12.3 kg
Packaging data
Package width
355 mm
Package depth
480 mm
Package height
155 mm
Package weight
14.5 kg
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)