location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS SMT2200RMI2UC - 8x C13, 1x C19, USB, Rackmount 2U, SmartConnect, 2200VA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Smart-UPS SMT2200RMI2UC - 8x C13, 1x C19, USB, Rackmount 2U, SmartConnect, 2200VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT2200RMI2UC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304337324 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 522200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2025 16:28:00
The date of the most recent change of this product data-sheet in Icecat.
APC SMT2200RMI2UC user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS SMT2200RMI2UC - 8x C13, 1x C19, USB, Rackmount 2U, SmartConnect, 2200VA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1980 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black, Metallic
More>>>
Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1980 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
375 J
Response time
6 ms
Output voltage Total Harmonic Distortion (THD)
5%
Noise level
55 dB
Power protection features
Over voltage
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm
Ports & interfaces
AC outlet types
IEC 60320
AC outlets quantity
9 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-A
Serial interface
Yes
Serial interface type
RJ-45
Ethernet LAN (RJ-45) ports
1
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
1
Battery life (max)
5 year(s)
Battery recharge time
3 h
Replacement battery cartridge
RBC43
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
2 m
Product colour *
Black, Metallic
Display type
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Certificates
Compliance certificates
RoHS
Certification
CE, EAC, EN 60950, EN/IEC 62040-1, EN/IEC 62040-2, GS Mark, IRAM, RCM, VDE, WEEE
Packaging content
Rack mount kit
Yes
Cables included
RS-232, USB cable
Sustainability
Sustainability certificates
Green Premium
Weight & dimensions
Width
432 mm
Depth
683 mm
Height
86 mm
Weight
42.3 kg
Packaging data
Software CD
Yes
Package width
600 mm
Package depth
980 mm
Package height
254 mm
Package weight
49.7 kg
Logistics data
Products per pallet
8 pc(s)
Harmonized System (HS) code
85078000
Total carbon footprint (kg of CO2e)
3416.11
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)