location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air Intel® Core™ i5 i5-5250U Laptop 33.8 cm (13.3") WXGA+ 4 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJVE2D/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462348164 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2025 20:22:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Air Intel® Core™ i5 i5-5250U Laptop 33.8 cm (13.3") WXGA+ 4 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-5250U 1.6 GHz Processor cores: 2
  • - 33.8 cm (13.3") WXGA+ 1440 x 900 pixels LED backlight Gloss 16:10
  • - 4 GB LPDDR3-SDRAM 1600 MHz
  • - 128 GB Flash
  • - Intel® HD Graphics 6000
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 54 Wh 12 h 45 W
  • - Mac OS X 10.10 Yosemite
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:29:12
Uk has collected 73 expert reviews for Apple MacBook Air Intel® Core™ i5 i5-5250U Laptop 33.8 cm (13.3") WXGA+ 4 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
T3.com
Updated:
2015-09-11 13:29:11
The MacBook Air used to be known as the less powerful, more portable alternative to Apple's MacBook Pro with Retina. That was before the 12-inch MacBook showed up with its thin-and-light chassis, dazzling display and designer price tag to match.More power...
Good Battery life, Fast storage, Ports...
Bad Display, Dated design, Speakers...
Bottom line The 2015 MacBook Air is unexciting and not as fashionable as it once was, but its excellent battery life, decent performance and good selection of ports make it worthy of your consideration for another year. Though it doesn't quite pack the power o...
80%
techradar.com
Updated:
2015-09-11 13:29:11
The arrival of Apple's 12-inch MacBook earlier this year marked the beginning of the end for its MacBook Air line-up. At least, that's what people said at the time.The new MacBook is more portable, lighter, has a gorgeous high-resolution display and can g...
Good Excellent battery life, Nippy storage, Keyboard...
Bad Dated design, Display, Speakers...
Bottom line Apple's 13-inch MacBook Air now comes with much faster storage, better battery life and slightly improved performance in other areas. On the other hand, its display and design are beyond dated...
80%
techradar.com/au/
Updated:
2015-09-11 13:29:11
The arrival of Apple's 12-inch MacBook earlier this year marked the beginning of the end for its MacBook Air line-up. At least, that's what people said at the time.The new MacBook is more portable, lighter, has a gorgeous high-resolution display and can...
Good Excellent battery life, Nippy storage, Keyboard...
Bad Dated design, Display, Speakers...
Bottom line Apple's 13-inch MacBook Air now comes with much faster storage, better battery life and slightly improved performance in other areas. On the other hand, its display and design are beyond dated...
80%
itpro.co.uk
Updated:
2015-09-11 13:29:11
UPDATE: One of the major feathers in the 2015 Macbook Air's cap is the upgrade to Intel's latest Broadwell processors. However, it may about to be overtaken. Broadwell chips aren't yet a standard feature in many PCs, but Intel has already moved on to Sky...
Good Thin and light construction, incredible battery life...
Bad Screen is underwhelming, only 4GB of RAM...
Bottom line Performance and storage upgrades keep the already superb MacBook Air ticking over, but the low-resolution screen is starting to hold it back...
80%
goodgearguide.com.au
Updated:
2015-09-11 13:29:11
Seven years have gone by and the design of the MacBook Air remains largely unchanged. That's an eternity for an electronic, and although its once cutting-edge looks are beginning to age, the feat warrants respect.The design of the MacBook remains relevant...
Good Comfortable and well backlit keyboard, along with an accurate and responsive trackpad, Good battery life, Strong portfolio of connectivity options...
Bad Bulkier than its rivals, Screen has a low resolution and narrow viewing angles...
90%
crn.com.au
Updated:
2015-09-11 13:29:11
The 13in MacBook Air isn't the tour-de-force it once was. While Apple has lavished the MacBook Pro with a slew of upgrades, and endowed the dainty new 12.5in MacBook with a Force Touch trackpad and Retina display, the Air hasn't been so lucky.In fact the...
Bottom line Ultimately, the Air is usurped by its own family members: flanked by both the MacBook and the 13in MacBook Pro in Apple's line-up, the MacBook Air finds itself second-best on portability, weight, power and battery life.If you're buying a MacBook now, then...
0%
digitalversus.com
Updated:
2015-09-11 13:29:12
The MacBook Air 13-inch 2015 has kept the same chassis, which has now been around for four years. The all-aluminium build is still of excellent quality.We're underwhelmed by the design, especially since we've had our mitts on the Dell XPS 13 and its bette...
Good Battery life, Manufacturing quality, Nice keyboard, CPUSSD unit delivers...
Bad Weldedon SSD and memory, Not made for gaming, Disappointing speakers...
Bottom line The MacBook Air 2015 is still a great 13" ultrabook for those who absolutely must have a computer running Mac OS or very long battery life. For everybody else, we'd recommend you also look at the HP Spectre x360 and the Dell XPS 13, which are significantl...
80%
alphr.com
Updated:
2015-09-11 13:29:12
The 13in MacBook Air isn't the tour-de-force it once was. While Apple has lavished the MacBook Pro with a slew of upgrades, and endowed the dainty new 12.5in MacBook with a Force Touch trackpad and Retina display, the Air hasn't been so lucky. In fact th...
Bottom line Ultimately, the Air is usurped by its own family members: flanked by both the MacBook and the 13in MacBook Pro in Apple's line-up, the MacBook Air finds itself second-best on portability, weight, power and battery life. If you're buying a MacBook now...
80%
thunderbaylive.com
Updated:
2015-09-11 13:29:12
Lisa Gade compares the 12” MacBook and the 13” MacBook Air. Check out our video review of the MacBook...
0%
expertreviews.co.uk
Updated:
2015-09-11 13:29:12
Keeping the chassis design the same is one piece of consistency we can't really complain about. The aluminium shell is as light (1.4kg) and as thin (17mm) as ever, and this is a large part of what makes the MacBook Air such a desirable laptop. The taperin...
Bottom line The 2015 MacBook Air has unbeatable battery life and a superb build, but its lacklustre screen holds it back...
80%
macworld.co.uk
Updated:
2015-09-11 13:29:12
Our 13-inch MacBook Air early 2015 review discusses the changes Apple has made to its portable laptop line-up such as enhanced specs and performance and the things Apple has decided to keep the same such as physical design. We'll also cover UK pricing and...
Good Thunderbolt 2 enables ‘4K' display output, Incredible storage performance...
Bad Little discernible change in battery life or graphics performance...
Bottom line After some extensive testing, we found the MacBook Air (13-inch, Early 2015) to be little different overall to the 2014 model. The Thunderbolt 2 update will prove useful for connecting to high-resolution UHD displays, and a few percent of added processor...
80%
ouritdept.co.uk
Updated:
2015-09-11 13:29:12
The first MacBook Air was released at a time when larger sized laptops were still popular with working professionals and students. The introduction of the MacBook Air represented Apple's foray into mobility and portability for the laptop market. The first...
Bottom line SummaryIf a thin design and ultra-portability are what you are seeking when it comes to a laptop, the 13-inch MacBook Air will fit the bill nicely. It has great looks, durable construction, a decent number of ports and connectivity options, and a battery...
0%
macworld.co.uk
Updated:
2015-09-11 13:29:12
If you are looking for a new Mac laptop there are a number of factors to consider when deciding which model is the one for you. Should you buy the MacBook Air or MacBook Pro Retina? Do you need the Retina display? Would a lighter and cheaper model be bett...
0%
stuff.tv
Updated:
2015-09-11 13:29:12
Apple has already announced what looks like the successor to the MacBook Air. It's called the MacBook .Just a few years ago the Air was the hottest, slimmest laptop in the world, but it's soon to be relegated to the retirement home of tech. The 2015 MacBo...
Good Excellent battery life, Fair performance, Still super-slim and light...
Bad Design ageing in parts, Pretty poor screen, Lacks some benefits of latest Pro Macbooks...
Bottom line Macbook Air 2015 Apple is scraping by just one more year with what is pretty much the same MacBook Air design as before. You get a new processor, new connectors and slightly improved battery life. But if you were waiting for the Retina MacBook Air, this...
80%
gadgetguy.com.au
Updated:
2015-09-11 13:29:12
Now that there's a new Intel chip out in the world, you can bet that Apple is ready with an update to its popular MacBook Air computer, and here we are with one that does away with the fan and makes a truly silent Apple laptop.Apple's “MacBook Air” range...
Good Still really thin and still really well built; Upgraded processor with impressive battery life; Very, very quiet;...
Bad Screen is still lacking in viewing angles and features a relatively mediocre resolution (or to put it another way, isn't Retina); Misses out on those new Force trackpads; No HDMI port;...
Bottom line If thin and light are the main things you're looking at when it comes to a computer, it's hard to look past Apple's 2015 MacBook Air, even if the screen needs a bit of work. It has the looks, a solid design, enough ports, and a battery life that we wish o...
80%
theregister.co.uk
Updated:
2015-09-11 13:29:12
Of course, there have long been rumours flying around about an updated MacBook Air with a high-res Retina display, but for some reason that honour has been bestowed upon the stripped-down, blinged-up MacBook revamp that is due to arrive next month. All th...
Bottom line Review Well, it looks as though the writing is on the wall for the MacBook Air. It's still one of the slimmest and lightest laptops around, with impressive 10-12 hour battery life. But that 1440x900 resolution is dead in the water these days – especially...
0%
reviewed.com
Updated:
2015-09-11 13:29:12
When evaluating any piece of tech, time has a funny way of warping your perspective. My giant 60-inch, rear projection 480p TV was amazing in 1999, but these days I couldn't pay somebody to take it off my hands. Laptops, especially, tend to advance so qui...
Bottom line Apple's cheapest laptop might just be its best—for regular people. With the advent of the new MacBook and the MacBook Pro with Retina Display, it's easy to overlook the relatively humble MacBook Air. Starting at just $899 ($999 for the 13-inch), the A...
86%
digitalmediaandit.com
Updated:
2015-09-11 13:29:12
Firstly, the hardware – which is just stunning. It's incredibly thin and light at just 1.4Kg (just over a bag of sugar), and I hardly notice it in my case. The unibody design, carved out of a single peice of brushed aluminium gives this device a firm but...
100%
macworld.co.uk
Updated:
2015-12-03 07:45:48
The iPad Pro, the larger 12.9in iPad is now on sale after being announced at Apple's September event alongside the iPhone 6s, a brand new Apple TV and the all-new iPad mini 4. It's not cheap though, as the iPad Pro costs a similar amount to Apple's MacBoo...
0%
techradar.com
Updated:
2016-10-21 04:11:38
The arrival of Apple's 12-inch MacBook earlier last year marked the beginning of the end for its MacBook Air lineup. At least, that's what people said at the time.The new MacBook is more portable, lighter, has a gorgeous high-resolution display and can go...
Good Excellent battery life, Nippy storage, Keyboard...
Bad Dated design, Display, Speakers...
Bottom line Apple's 13-inch MacBook Air now comes with much faster storage, better battery life and slightly improved performance in other areas. On the other hand, its display and design are beyond dated...
80%
techadvisor.co.uk
Updated:
2016-10-21 04:11:38
Our 13-inch MacBook Air (early 2015) review discusses the changes Apple has made to its portable laptop line-up (such as enhanced specs and performance) and the things Apple has decided to keep the same (such as physical design). We'll also cover UK prici...
Bottom line After some extensive testing, we found the MacBook Air (13-inch, Early 2015) to be little different overall to the 2014 model. The Thunderbolt 2 update will prove useful for connecting to high-resolution UHD displays, and a few percent of added processor...
80%
expertreviews.co.uk
Updated:
2016-10-21 04:11:38
Unsurprisingly, there's no change in the chassis design here, and it's the one piece of consistency we can't exactly complain about. The aluminium shell is as light (1.4kg) and as thin (17mm) as ever, and is a large part of what makes the MacBook Air such...
Bottom line The 2015 MacBook Air has unbeatable battery life and a superb build, but its lacklustre screen still holds it back...
80%
ozlaptopreviews.com
Updated:
2016-10-21 04:11:38
Apple MacBook Air 13 inch Review – Good Old Design With Better PerformanceThe latest MacBook Air 13-inch model has not been redefined with a Retina display or the ForcePad of the latest Apple laptops, but it still packs a solid punch. Read our full review...
Good Improved performance compared to its predecessors, Extended battery life which is well above the average, Backlit keyboard with comfortable keys, Super-fast transfer speeds with PCIe storage and Thunderbolt 2.
Bad Design or color scheme has been updated in 5 years, The display is outdated and low resolution when compared to others, The Final Verdict, The physical appearance of the MacBook Air 13-inch 2015 and the older ones is almost completely identical, but the...
Bottom line The physical appearance of the MacBook Air 13-inch 2015 and the older ones is almost completely identical, but the performance is definitely not. With a better processor, extended battery life and the latest Mac OS X El Capitan, the MacBook Air 13-inch do...
80%
goodhousekeeping.co.uk
Updated:
2016-10-21 04:11:38
The Apple Macbook Air has a 13.3in screen, uses OS X Yosemite, and features an Intel Core i5 1.6 GHz processor with a 256GB solid state drive. It's a thin, lightweight laptop...
Good Great styling in extra-slim aluminium case, Light and portable (even more so in 11in screen version), Good screen, Excellent backlit keyboard, Apple OS X environment simple compared with Windows, Unique 'magsafe' power adaptor that pops out safely if cabl...
Bad No touchscreen, Could do with higher resolution and more memory...
Bottom line The Macbook Air is Apple's slightly cheaper small laptop (prices start at £749). Buy if you want Apple sophistication in a light, more affordable package. Don't buy if you want a touchscreen...
83%
hungrygeeks.ph
Updated:
2016-11-23 09:58:43
I have tried a lot of laptops from many major brand, and I am in the position to keep close watch on what is available out there. For that reason, friends, family, officemates, and regular readers ask me to recommend them a laptop when they are looking fo...
0%
hardwarezone.com.my
Updated:
2016-11-23 09:58:43
In early March, Apple updated its MacBook Air and 13-inch MacBook Pro with Retina display notebooks with Intel's latest 5th generation “Broadwell” processors . Broadwell is the codename for Intel's 14nm shrink of its Haswell architecture and is claimed to...
80%
stuff.tv/my/
Updated:
2016-11-23 09:58:43
Apple has already announced what looks like the successor to the MacBook Air. It's called the MacBook .Just a few years ago the Air was the hottest, slimmest laptop in the world, but it's soon to be relegated to the retirement home of tech. The 2015 MacBo...
Good Excellent battery life, Fair performance, Still super-slim and light...
Bad Design ageing in parts, Pretty poor screen, Lacks some benefits of latest Pro Macbooks...
Bottom line Apple is scraping by for yet another year with what is the same MacBook Air design as before, only with 8GB RAM as standard. If you were waiting for the Retina MacBook Air, this is not it.The screen technology looks seriously dated at this point, especial...
80%
apcmag.com
Updated:
2017-07-05 02:29:20
Despite how far smartphones have come in the last eight-odd years, as productivity devices, they're still a little too restricted to get serious work done. They're undoubtedly fine for quick tasks like replying to emails and scheduling appointments, but...
80%
au.pcmag.com
Updated:
2018-04-29 07:41:29
Apple tends to change things only when it needs to, which explains its incremental, yet impactful upgrades to the 13-inch Apple MacBook Air ($999 as tested). While it uses the same aluminum unibody design and many of the same components as its predecessor...
Good Elegant design, Updated Intel Core i5 CPU, More than 17 hours of battery life in testing, No bloatware...
Bad Lacks HDMI and Ethernet ports, Relatively low-resolution display, Limited storage capacity, Only upgradable at time of order...
Bottom line The latest upgrade of the 13-inch Apple MacBook Air brings a more powerful Core i5 processor and an astounding 17.5 hours of battery life. It remains our top choice for ultraportable laptops...
80%
gizmodo.com.au
Updated:
2019-12-07 10:21:50
10 hours away from the cord is all well and good, but what if you want even longer? Here are 7 portable laptops that will keep on trucking for up to 20 hours and get you through even the longest day of work.Earlier in the year we looked at 2-in-1 laptops...
0%
maclife.com
Updated:
2015-09-11 13:29:11
With Intel's latest chips promising big improvements in battery life rather than performance, and delivering them in the case of the 13-inch Retina MacBook Pro, we had high hopes that the large MacBook Air was about to become an almost inexhaustible work...
Good Faster storage. Fantastic battery life.
Bad NonRetina screen. Lack of power...
70%
notebookcheck.net
Updated:
2015-09-11 13:29:11
New inner values. Apple's new MacBook Air 13 is even faster as previously. But, not only the performance is a positive aspect. However, the flaws of the previous generations were unfortunately hardly improved...
Good build quality, system noise during normal use, system performance, battery life...
Bad Maintenance, TN panel, 12 months warranty...
Bottom line Apple MacBook Air 13 2015. Test model provided by Notebooksbilliger.deOnce again Apple offers a great and high-end product with the small update. The weaknesses already known from previous models like the TN panel with modest viewing angles were not impro...
87%
macworld.com
Updated:
2015-09-11 13:29:12
Now that there's a new ultra portable laptop in town in the form of the 12-inch MacBook, what's the deal with the MacBook Air? It's still an active part of Apple's lineup, and in case you missed it, was updated on the day the 12-inch MacBook was announced...
Bottom line The MacBook Air marches on as a solid, lightweight laptop with enough performance for a large number of users to serve both on the road and on an office desk. They might suffer from a case of feature envy, but more features would surely result in higher...
80%
Laptopmag.com
Updated:
2015-09-11 13:29:12
The 13-inch MacBook Air essentially forced competitors to create an entirely new class of laptop, but this venerable ultraportable hasn't received much love from Apple in the past few years. While the latest Air sports a faster new 5th-generation Core pro...
Good Excellent battery life, Strong overall performance, Blazing flash storage, Comfortable keyboard...
Bad Design could use update, Lower-res display than competitors...
Bottom line While we wish it had a better display, the 2015 MacBook Air is superfast and lasts longer on a charge than any other ultraportable today...
80%
arstechnica.com
Updated:
2015-09-11 13:29:12
The current design of the MacBook Air was a big deal when it was unveiled back in 2010. Its construction and design were a major improvement over previous Airs, it was Apple's first Mac to go with solid-state storage across the lineup, and it came with a...
Good Internal specs are still top-of-the-line for this price, size, and weight class—PC OEMs aren't going to give you this faster GPU, either, High-quality construction, We didn't talk about it much, but this is doubly true of the 11-inch model. PC OEMs are tu...
Bad A design that stood out for its portability in 2010 is merely average in 2015...
0%
goodhousekeeping.com
Updated:
2015-09-11 13:29:12
If you're an Apple fan, then the 13-inch MacBook Air is a no brainer. The lightest of the laptops we tested, this stylish system doesn't scrimp when it comes to performance, boasting the third highest scores in our test, along with good file transfer spee...
Good Consumer testers thought the laptop was easy to use, Thin and light, Great performance, Quick startup times, Great for viewing from many angles, Excellent battery life, Doesn't get too warm during operation and charging, Quiet, Good tech support...
Bad Hard to turn wireless on and off, Poor video quality, Difficult to run intensive programs on, Expensive...
80%
arstechnica.com
Updated:
2015-09-11 13:29:12
Apple's minimalist laptop uses creative solutions to cover up its shortcomings.In the last two-to-three years, that gap has narrowed substantially. The Air has become more powerful and less compromised, while the Pro has slimmed down and dumped features l...
0%
networkworld.com
Updated:
2015-09-11 13:29:12
The MacBook Air's battery life is legendary. Colleagues who drive MacBook Airs claim they can get all-day battery life, and that no similarly sized PC can do the same. But now we have a real contender: The Dell XPS 13. Time to test those claims.Before we...
0%
zdnet.com
Updated:
2015-09-11 13:29:12
Apple's MacBook Air has been upgraded, not only with Intel's latest 4th-Generation Core (Haswell) processor and its improved integrated graphics, but also with faster flash storage and next-generation 802.11ac Wi-Fi. The 22nm Haswell-architecture processo...
Bad Idle = system idling at the Mac OS X desktop with WiFi on; Load = running the GeekBench benchmark; 25%, 50%, 100% = screen brightness settings, Our results suggest that, with a middling screen brightness setting and the system dividing its time between id...
Bottom line Although it looks much the same as the 2012 model on the outside, the 2013 13-inch MacBook Air has enough internal improvements to make it one of the most desirable ultraportable notebooks on the market — if not the most desirable. It may lack an ultra-hi...
85%
computershopper.com
Updated:
2015-11-08 07:50:18
Yet Apple's thin and light 13.3-inch MacBook Air is still going strong. It's outlived almost all of the Windows ultrabooks created to compete with it, Intel having long since moved its marketing dollars from ultrabooks to 2-in-1's. It's even outlived its...
Good As slim and light as ever, Superb keyboard and touch pad, Good performance, Outstanding battery life...
Bad No longer the slimmest and lightest ultraportable, Screen stuck at low 1,440x900 resolution, No HDMI port ($35 dongle available)...
Bottom line There's no denying it, the MacBook Air is showing its age. It's also showing itself as a remarkably capable, attractive ultraportable at any age. Read More…...
80%
Brand Image Product code Product Stock Price from
Apple

Apple MacBook Air Intel® Core™ i5 i5-5250U Laptop 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.10 Yosemite Silver
(show image)
MJVM2D/A MacBook Air 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Air Intel® Core™ i5 i5-4260U Laptop 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 256 GB Flash Mac OS X Mavericks Silver
(show image)
MD712D/B MacBook Air 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)