- - All-in-One workstation Grey
- - Intel Xeon W 3.2 GHz Processor cores: 8
- - 68.6 cm (27") 5K Ultra HD 5120 x 2880
- - 32 GB DDR4-SDRAM 2666 MHz
- - 1.02 TB SSD Card reader integrated
- - AMD Radeon Pro Vega 56 8 GB
- - Ethernet LAN 1000,2500,5000,10000 Mbit/s Bluetooth 4.2
- - macOS High Sierra 10.13

Apple iMac Pro Intel Xeon W 68.6 cm (27") 5120 x 2880 pixels All-in-One workstation 32 GB DDR4-SDRAM 1.02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
An iMac with 4 cores is remarkable enough. But an iMac with 8, 10, 14 or 18 cores is an entirely different creature. Add Turbo Boost speeds up to 4.5GHz, and iMac Pro has the power and flexibility to balance multicore processing with single-thread performance. With new AVX-512 vector instructions and a new cache architecture, the processor handles even more data — even more quickly. Which means you can render images, edit up to 8K video, manipulate photos, create real-time audio effects or compile your next five-star app — all at lightning speed.
Billowing smoke. Torrential rain. A wheat field in the wind. With up to 18 cores and Hyper-Threading, iMac Pro lets you build and render particle systems of all kinds — static or animated, 2D or 3D — with ease.
Featuring Radeon Pro Vega graphics, iMac Pro delivers the best workstation-class graphics of any Mac. The first Mac with Vega architecture features up to 16GB of High Bandwidth Memory, which helps deliver a major jump in performance — up to two times faster than any other iMac GPU and up to three times faster than the GPU in Mac Pro. This translates to higher frame rates for VR, real-time 3D rendering, more lifelike special effects and gameplay at max settings. It also supports both single- and half-precision computing, so operations that don’t require a full 32 bits of precision can be performed twice as fast. How fast? Up to 22 teraflops fast.
With four channels of memory, iMac Pro can accommodate up to 128GB. So you can visualise, simulate and render huge 3D models. Create multiple test environments for cross-platform development. And keep numerous apps open at the same time. It’s all powerful. For all the things you want to do.
iMac Pro has the bandwidth to effortlessly handle multiple streams of video. And with up to 4TB of all-flash storage, saving and loading humongous projects is all in a moment’s work.
As you’d expect from a pro machine, there are plenty of high-speed ports to create a high-performance workstation. Four Thunderbolt 3 ports let you connect two 5K monitors — for 44 million pixels total — and transfer data at an incredible 40Gb/s. And there’s something you probably didn’t expect in an iMac: 10Gb Ethernet. So sharing files between desktops, or working with high-performance network storage, is up to 10 times faster.
It almost goes without saying: if it’s an iMac, it will have a gorgeous display. And iMac Pro doesn’t disappoint. In fact, its 27-inch screen is our best ever, with 500 nits of brightness across its 14.7 million pixels. It’s as if the sleek, all-in-one design disappears behind the stunning screen — so you can focus on your content. Along with P3 colour and support for a billion colours, iMac Pro delivers spectacular, true-to-life images.
iMac Pro puts the power of a workstation behind a stunning Retina 5K display, in a sleek enclosure just 5mm wide at its edge. With your whole system powered by a single cable, your workspace stays free of clutter. It’s a beautifully efficient design that lets you focus all your attention on what you’re creating — not what you’re creating with.
Packing all that performance into such a slim all-in-one design required a new approach to cooling the system. We redesigned the thermal architecture of iMac Pro with innovative dual blowers, a high-capacity heat sink and extra venting. The result? Almost 75 per cent more airflow and an 80 per cent increase in system thermal capacity. Which lets iMac Pro handle 500 watts — 67 per cent more power than the 27-inch iMac.
The enhanced stereo speakers in iMac Pro deliver broad frequency response, rich bass and more volume. So you’ll be able to hear that crashing cymbal, multilayered effect or sample-based sound, all with remarkable fidelity. And with four beamforming mics, your voice is heard loud and clear over any background noise.
Available exclusively at the time of your iMac Pro purchase, these new space grey accessories are wireless, rechargeable and beautiful to behold. The new Magic Keyboard includes a numeric keypad, and to go with it you can choose either the Magic Mouse 2 or the Magic Trackpad 2.
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 65 expert reviews for Apple iMac Pro Intel Xeon W 68.6 cm (27") 5120 x 2880 pixels All-in-One workstation 32 GB DDR4-SDRAM 1.02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
82%
|
Source | Review comments | Score |
---|---|---|
itpro.co.uk
Updated:
2020-01-01 12:43:45 |
Sign up for our daily newsletterImage 1 of 8Apple has become the gold standard when it comes to desktop all-in-ones, and not just because it's one of only a handful of companies still making them. The iMac range combines luscious display technology wi...
![]() ![]() ![]() |
100%
|
macworld.co.uk
Updated:
2020-01-01 12:43:45 |
Apple sells six different iMacs in two different sizes. The size is the most obvious difference - either you choose a model with a 21.5in or a 27in display measured diagonally. But there are other variations that mean that finding the iMac that suits you...
![]() |
0%
|
expertreviews.co.uk
Updated:
2020-01-01 12:43:45 |
If you look closely, you’ll spot a few changes at the rear, notably a 10Gbits/sec Ethernet socket, plus fixings for a wall-mount, but overall it’s a study in understatement. The real news is inside the case.Buy the iMac Pro nowTo be specific, the model we...
![]() ![]() ![]() |
80%
|
T3.com
Updated:
2020-01-01 12:43:45 |
Processor: Intel Xeon W 10-core 3GHzGraphics: AMD Vega 64 16GBRAM: 128GB 2666MHz ECCStorage: 2TB SSDDisplay: 5120x2880 5K Retina displayConnections: 4x Thunderbolt 3, 4x USB 3, 10Gb Ethernet, SDXC card slot, 3.5mm jack, Wi-Fi 802.11ac, Bluetooth 4.2Going...
![]() ![]() ![]() |
60%
|
alphr.com
Updated:
2020-01-01 12:43:45 |
Workstations. Not a category of product one would typically associate with the word “gorgeous”. Or “beautiful”. Or “stunning”. And yet all three trip off the tongue in the Apple iMac Pro word-association game. To be fair, the same could be said of any iM...
![]() |
80%
|
techradar.com
Updated:
2020-01-01 12:43:46 |
The iMac Pro, as the name suggests, is a powerful, sleek and stylish all-in-one computer with the familiar form factor of Apple's iMac range, but with the power, features and, yes, price that is squarely aimed at professional users.When Apple unveiled the...
![]() ![]() ![]() |
80%
|
macworld.com.au
Updated:
2020-01-01 12:43:46 |
Single-core performance in line with much less expensiveiMacs Lacks expandability and upgradeability of a Mac Profrom $7,299Four years since Apple last shipped a desktop Mac with the word “pro” in the name, the iMac Pro has arrived. Holding down the high...
![]() ![]() ![]() |
90%
|
brisbanetimes.com.au
Updated:
2020-01-01 12:43:46 |
Leave a commentFor the Mac faithful, the iMac Pro is Apple's most important product in years. The lack of updates to 2013's "Trashcan" Mac Pro convinced many in the community that Apple had all but given up on the Mac, and certainly the pro market. This n...
|
0%
|
digitalartsonline.co.uk
Updated:
2020-01-01 12:43:46 |
I must say I’m impressed with the iMac Pro. It’s the most powerful Mac we’ve ever seen and – on a day-to-day basis – possibly the most powerful computer we’ve seen. But, like many of the best things in life (such as Mondaine's Helvetica Smart Watch or Spe...
![]() ![]() ![]() |
0%
|
techadvisor.co.uk
Updated:
2020-01-01 12:43:46 |
Let's face it. Just like when the iPhone 5 dropped, you lust after the iMac Pro because it is Space Grey. That phone was a substantial but reasonable upgrade - the same cannot be said for most for the iMac Pro. This is a phenomenally powerful machine, on...
|
80%
|
macworld.co.uk
Updated:
2020-01-01 12:43:46 |
We're still waiting for the new Mac Pro and don't even know which year it'll be launched in, but in the meantime Apple is placating its pro users with this high-powered slab of processing muscle.The iMac Pro is available with anywhere from eight to 18 cor...
![]() |
40%
|
macworld.co.uk
Updated:
2020-01-01 12:43:46 |
Apple has the attention of the creative professional world right now with the launch of the new iMac Pro. However, there's another iMac that could answer their needs.In this comparison we ask the question, should you buy a 27in iMac or the iMac Pro? We c...
![]() |
0%
|
macworld.co.uk
Updated:
2020-01-01 12:43:46 |
Here we go again: Mac vs PC, Apple vs Microsoft. This time around, it's the battle of the top-tier all-in-ones, the upcoming iMac Pro up against the Surface Studio.They're both high-end devices primarily targeting creative and media professionals, but the...
![]() |
0%
|
barefeats.com
Updated:
2020-01-01 12:43:45 |
April 25th, 2019 by rob-ART morgan, mad scientistCan a 2019 iMac i9 replace your 'legacy' Mac Pro? It depends on what you run.GRAPH LEGENDiMac 8-core i9 + Vega 48 = 2019 iMac 27-inch, 3.6GHz 8-core Intel Core i9 processor, 32GB 2666MHz DDR4 memory...
|
0%
|
barefeats.com
Updated:
2020-01-01 12:43:45 |
April 19th, 2019 by rob-ART morgan, mad scientistMore of how the 'high-end' 2019 iMac 27-inch performs compares to the 'low-end' 2017 iMac Pro.GRAPH LEGENDiMac 8-core i9 = 2019 iMac 27-inch, 3.6GHz 8-core Intel Core i9 processor, 32GB 2666MHz DDR4 m...
|
0%
|
notebookcheck.net
Updated:
2020-01-01 12:43:45 |
iMac for professionals!? Apple's iMac is a popular all-in-one system in two different sizes, but it is primarily designed for private users. Professionals only got the Mac Pro so far, but Apple now sells a pro version of the iMac with Intel Xeon CPU and A...
![]() ![]() |
87%
|
barefeats.com
Updated:
2020-01-01 12:43:45 |
June 19th, 2018, by rob-ART morgan, mad scientistHave you wondered what Turbo Boost does to performance?(screenshot of CPU Frequency from Intel Power Gadget)GRAPH LEGENDTurbo Boost ON - iMac Pro* running Cinebench CPU render with Turbo Boost ena...
|
0%
|
soundonsound.com
Updated:
2020-01-01 12:43:45 |
Photo: Magnus PetterssonDespite the iMac moniker, the iMac Pro is a very impressive machine. Is it the computer that Mac‑based musicians and audio engineers have been waiting for?I don't think it would be unfair to suggest that Apple's strategy for pr...
|
0%
|
videomaker.com
Updated:
2020-01-01 12:43:45 |
The Apple iMac Pro is packed full of resources and aims to please. However, we found some big flaws that Apple should address. The Apple i Mac Pro comes with pro specs and a pro price. Apple came out swinging with the i Mac Pro, offering the most resour...
![]() ![]() ![]() |
0%
|
tomsguide.com
Updated:
2020-01-01 12:43:45 |
Apple's iMac Pro is the most powerful Mac the company has ever sold, and the best bit of hardware it's offered professionals in a long time. While plenty of tech products have the "Pro" tag added to their model name to signify professional-grade component...
![]() ![]() ![]() |
90%
|
imore.com
Updated:
2020-01-01 12:43:46 |
For the last few weeks, I've been testing the worst iMac Pro you can buy — $4999 eight-core, 1 terabyte version of Apple's iMac Pro. And here's how it went...
![]() |
50%
|
zdnet.com
Updated:
2020-01-01 12:43:46 |
Apple unveiled the new iMac Pro at its World Wide Developer Conference last June, and the high-end AIO desktop subsequently shipped in small volumes -- more or less on schedule -- towards the end of December last year. But, aware of the unease among its p...
![]() ![]() ![]() |
0%
|
arstechnica.com
Updated:
2020-01-01 12:43:46 |
Some high-end professional Mac users are frustrated, and they have been for years.The current Mac Pro received a lukewarm reception when it began shipping in 2013, and it has been preserved in amber ever since. The MacBook Pro went with few substantial up...
![]() ![]() |
0%
|
pcmag.com
Updated:
2020-01-01 12:43:46 |
The most cynical of creative professionals—even those who have been using Apple computers their entire careers—might warily sum up the new iMac Pro ($4,999) as an answer to their calls for more horsepower, rather than a revolutionary computer like the pio...
![]() ![]() ![]() |
80%
|
appleinsider.com
Updated:
2020-01-01 12:43:46 |
Apple's new, high-end iMac Pro packs a ton of power into a svelte, all-in-one desktop machine. Its performance and style are more than enough to impress, giving professional users a much-needed workhorse option in the Mac lineup —provided you can stomach...
![]() ![]() ![]() |
90%
|
bgr.com
Updated:
2020-01-01 12:43:46 |
Apple earlier today confirmed that the company's long-anticipated iMac Pro will be available on December 14th, though it remains unclear if that's a pre-order date or if units will be available for pickup by then. Either way, the larger takeaway here is t...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
Apple |
![]() (show image) |
MNED2DK/A | iMac |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Apple |
![]() (show image) |
MNEA2DK/A | iMac |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Apple |
![]() (show image) |
MNE92DK/A | iMac |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Apple |
![]() (show image) |
MNE02DK/A | iMac |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Apple |
![]() (show image) |
MNDY2DK/A | iMac |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Apple |
![]() (show image) |
MMQA2DK/A | iMac |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|