location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ProArt P16 H7606WM-RJ075W Copilot+ PC AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQXGA+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 7 (802.11be) Windows 11 Home German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProArt
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H7606WM-RJ075W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB15L1-M004U0
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2025 14:27:11
The date of the most recent change of this product data-sheet in Icecat.
Safety Data Sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ASUS 90NB15L1-M004U0 user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ProArt P16 H7606WM-RJ075W Copilot+ PC AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQXGA+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 7 (802.11be) Windows 11 Home German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Laptop Clamshell Black
  • - AMD Ryzen AI 9 HX 370 2 GHz Processor cores: 12
  • - Touchscreen 40.6 cm (16") WQXGA+ 2880 x 1800 pixels OLED Gloss 16:10
  • - 32 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5060 8 GB AMD Radeon 890M
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-Ion (Li-Ion) 90 Wh 200 W
  • - Windows 11 Home 64-bit
More>>>
Design
Colour name
Nano Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Performance
Introduction year
2024
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
WQXGA+
Panel type
OLED
Display number of colours
1.07 billion colours
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
Maximum display brightness (HDR)
500 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Low Blue Light technology
Yes
Display response rise/fall
0.2 ms
Maximum refresh rate
120 Hz
Contrast ratio (typical)
1000000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR True Black 500
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen AI 9 HX
Processor generation
AMD Ryzen AI 300 Series
Processor model *
370
Processor cores
12
Processor threads
24
Processor boost frequency
5.1 GHz
Processor frequency *
2 GHz
Processor cache type
L2 & L3
L3 cache
24 MB
L2 cache
12 MB
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
80 TOPs
NPU performance up to
50 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 890M
Audio
Audio system
Smart Amp
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad + DialPad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard layout
QWERTZ
Keyboard language
German
Copilot key
Yes
Software
Operating system architecture
64-bit
Microsoft Copilot
Yes
Copilot+ PC
Yes
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Removable battery
No
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
10 A
AC adapter output voltage
20 V
DC-in jack
Yes
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Face recognition
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Certificates
Compliance certificates
REACH
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
354.9 mm
Depth
246.9 mm
Height (front)
1.49 cm
Height (rear)
1.73 cm
Weight *
1.85 kg
Packaging data
Package width
568 mm
Package depth
189 mm
Package height
435 mm
Package weight
2.1 kg
Packaging content
AC adapter included *
Yes