location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 x 2 True 4K Seamless Presentation Matrix Switch with Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP3520-AT-E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 12:40:00
The date of the most recent change of this product data-sheet in Icecat.
ATEN VP3520-AT-E user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VP3520-AT-E user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Media presentation matrix switcher Black
  • - HDCP
  • - Rack mounting
  • - HDMI input ports quantity: 3 HDMI output ports quantity: 1 RJ-45 input ports: 2 RJ-45 output ports: 1
  • - 46.7 W 314 BTU/h
More>>>
Features
Product type *
Media presentation matrix switcher
Maximum resolution (HDMI)
4096 x 2160 pixels
HDCP
Yes
HDCP version
2.2
High Dynamic Range (HDR) supported
Yes
Extended display identification data (EDID)
Yes
Supported resolutions
4096 x 2160, 3840 x 2160, 1920 x 1080, 1920 x 1200, 1680 x 1050, 1600 x 1200, 1440 x 900, 1400 x 1050, 1280 x 1024, 1280 x 800, 1024 x 768, 800 x 600, 720 x 400, 640 x 480
Design
Housing colour
Black
Housing material
Metal
Rack mounting
Yes
Control type
Buttons
Remote control included
Yes
Rubber feet
Yes
Display
Built-in display *
No
Ports & interfaces
HDMI input ports quantity
3
HDMI output ports quantity
1
RJ-45 input ports
2
RJ-45 output ports
1
RS-232 ports
2
Analog audio output terminal ports
1
Relay outputs
2
Power
Power consumption (max) *
46.7 W
Power consumption (typical)
45.8 W
Power
AC input voltage
110 - 220 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Heat dissipation
310 BTU/h
Heat dissipation (max)
314 BTU/h
Logistics data
Country of origin
Taiwan
Master (outer) case gross weight
5.46 kg
Master (outer) case length
325 mm
Master (outer) case width
250 mm
Master (outer) case height
175 mm
Master (outer) case net weight
4.18 kg
Harmonized System (HS) code
85299097
Technical details
Package volume
21520.8 cm³
Weight & dimensions
Width
272.3 mm
Depth
432.4 mm
Height
44 mm
Weight
3.8 kg
Package width
133 mm
Package depth
499 mm
Package height
324 mm
Package weight
5.46 kg
Packaging content
Cables included
AC
Rack mount kit
Yes
Manual
Yes
IR receiver included
Yes
Brand Image Product code Product Stock Price from
ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control
(show image)
VP3520-AT-G 5 x 2 True 4K Seamless Presentation Matrix Switch with Control 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)