location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss Perfect Finish

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect Finish
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS126E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3030050153774
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 18:27:41
The date of the most recent change of this product data-sheet in Icecat.
BaByliss AS126E user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BaByliss Perfect Finish
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hot air brush Technology: Warm Purpose: Dry/wet hair
  • - Hair curling Hair drying Ionic function
  • - Adjustable thermostat
  • - Number of heating levels: 2 Number of speeds: 2
  • - Cord length: 2.2 m
  • - Power source: AC 1000 W
  • - Black
More>>>
Brand Image Product code Product Stock Price from
BaByliss

BaByliss Big Hair Dual Hot air brush Warm Gold, Purple 650 W 2.5 m
(show image)
AS950CHE Big Hair Dual 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss Big Hair Dual – Gold Edition
(show image)
AS952E Big Hair Dual – Gold Edition 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss Smooth Boost
(show image)
668E Smooth Boost 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss Shape & Smooth
(show image)
AS82E Shape & Smooth 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss Big Hair Dual
(show image)
AS950E Big Hair Dual 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)