location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L2627DWE EcoPro Ready 3-in-1 Mono Laser Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L2627DWE EcoPro Ready 3-in-1 Mono Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L2627DWE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766831291 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:39
The date of the most recent change of this product data-sheet in Icecat.
Brother DCP-L2627DWE user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-L2627DWE EcoPro Ready 3-in-1 Mono Laser Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 32 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB
  • - 10.3 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Fax
Faxing *
No
Features
Maximum duty cycle *
2500 pages per month
Duplex functions *
Print
Number of print cartridges *
1
Printing colours *
Black
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, Com-10, DL, Monarch
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA3-SAE
Performance
Internal memory *
128 MB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (printing)
280 W
Power consumption (copying)
480 W
Power consumption (ready)
43 W
Power consumption (sleep)
4.1 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.39 kWh/week
Weight & dimensions
Width
517 mm
Depth
434 mm
Height
580 mm
Weight
10.3 kg
Packaging data
Package width
580 mm
Package depth
517 mm
Package height
434 mm
Package weight
12.6 kg
Logistics data
Pallet gross height
18.7 cm
Pallet gross weight
219.8 kg
Master (outer) cases per pallet
16 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
16 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Pallet type
1200 x 1000 mm
Other features
Spare part retention
5 year(s)
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Worldwide 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
Italia 1 distributor(s)