location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L3520CDWE EcoPro Ready 3-in-1 colour laser printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L3520CDWE EcoPro Ready 3-in-1 colour laser printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L3520CDWE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766827898 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:55
The date of the most recent change of this product data-sheet in Icecat.
Brother DCP-L3520CDWE user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L3520CDWE EcoPro Ready 3-in-1 colour laser printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office LED Colour printing
  • - 600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - Internal memory: 512 MB
  • - 20.2 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
15 s
Secure printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scan technology
CIS
Scan to
E-mail, FTP, File, Image, Network folder, OCR, SMB
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Duplex functions *
Print
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 5c, PCL 5e, PCL 6, PDF 1.7, XPS
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, Com-10, DL, Monarch
Custom media width
76.2 - 216 mm
Custom media length
116 - 355.6 mm
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Network
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, APOP, IPSec, SMTP-AUTH, SNMPv3, SSL/TLS, TKIP, WPA-PSK, WPA2-PSK, WPA3-SAE
Performance
Internal memory *
512 MB
Sound pressure level (printing)
46 dB
Sound pressure level (quiet mode)
43 dB
Sound power level (printing)
6.21 dB
Sound power level (standby)
5.89 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (printing)
460 W
Power consumption (copying)
460 W
Power consumption (ready)
70 W
Power consumption (sleep)
10 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
0.29 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Sustainability
Sustainability certificates
Blue Angel, Nordic Swan Ecolabel
Weight & dimensions
Width
536 mm
Depth
497 mm
Height
497 mm
Weight
20.2 kg
Packaging data
Package width
497 mm
Package depth
536 mm
Package height
497 mm
Package weight
23.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1500 pages
Included cartridge capacity (CMY)
500 pages
Cables included
AC
User guide
Yes
Logistics data
Pallet gross height
16.4 cm
Pallet gross weight
281.3 kg
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
12 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Pallet type
1200 x 1000 mm
Other features
Warranty period
2 year(s)
Spare part retention
5 year(s)
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)