location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HLL5200DW – Asset Tagged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BROTHER HLL5200DW – Asset Tagged
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HLL5200DWZ-NWLT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2025 15:58:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HLL5200DW – Asset Tagged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 42 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
More>>>
Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
7.2 s
N-up printing
2, 4, 6, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
0 - 3500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter XL24E, Microsoft XPS, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
1
Maximum input capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
34 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (printing) *
640 W
Power consumption (standby)
32 W
Power consumption (off)
6.5 W
Energy Star Typical Electricity Consumption (TEC)
1.763 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
373 mm
Depth
388 mm
Height
255 mm
Weight
10.7 kg
Packaging data
Package width
485 mm
Package depth
450 mm
Package height
377 mm
Package weight
13 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Brand Image Product code Product Stock Price from
Brother HL-L5100DN 1200 x 1200 DPI A4 Brother HL-L5100DN 1200 x 1200 DPI A4
(show image)
HL-L5100DNG8 HL-L5100DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L6250DN laser printer 1200 x 1200 DPI A4 Brother HL-L6250DN laser printer 1200 x 1200 DPI A4
(show image)
HL-L6250DN HL-L6250DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5100DN laser printer 1200 x 1200 DPI A4 Brother HL-L5100DN laser printer 1200 x 1200 DPI A4
(show image)
HL-L5100DN HL-L5100DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5000D laser printer 1200 x 1200 DPI A4 Brother HL-L5000D laser printer 1200 x 1200 DPI A4
(show image)
HL-L5000D HL-L5000D 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L6300DW HL-L6300DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi Brother HL-1212W laser printer 2400 x 600 DPI A4 Wi-Fi
(show image)
HL-1212W HL-1212W 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1111 laser printer 2400 x 600 DPI A4 Brother HL-1111 laser printer 2400 x 600 DPI A4
(show image)
HL-1111 HL-1111 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1110 laser printer 2400 x 600 DPI A4 Brother HL-1110 laser printer 2400 x 600 DPI A4
(show image)
HL-1110 HL-1110 0.00
(excl. VAT)
0 (incl. VAT)