location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC985Y ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC985Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-985Y show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 432539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC985Y ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
MFC-J220, MFC-J265W, MFC-J410, MFC-J415W, DCP-J125, DCP-J140W, DCP-J315W, DCP-J515W
Quantity per pack *
1 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Colour
Yes
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 20019UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM 20019UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20019UK 20019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20018UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 20018UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
20018UK 20018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20017UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20017UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20017UK 20017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20016UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20016UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20016UK 20016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
20015UK 20015UK 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B985M ink cartridge 1 pc(s) Magenta Greenman B985M ink cartridge 1 pc(s) Magenta
(show image)
B985M B985M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B985C ink cartridge 1 pc(s) Cyan Greenman B985C ink cartridge 1 pc(s) Cyan
(show image)
B985C B985C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B985B ink cartridge 1 pc(s) Black Greenman B985B ink cartridge 1 pc(s) Black
(show image)
B985B B985B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC985 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC985VALBP - 140% Extra ink compared to OEM (Black & Colors) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC985 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC985VALBP - 140% Extra ink compared to OEM (Black & Colors) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20019DK Value Pack LC985 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC985VALBP - 140% Extra ink compared to OEM (Black & Colors) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC985Y - 60% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC985Y - 60% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20018DK Yellow Inkjet Cartridge - Replaces Brother LC985Y - 60% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)