location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC3219XLVAL toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC3219XLVAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC3219XLVALDR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766767019 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2025 15:07:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC3219XLVAL toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Multi pack
  • - Black toner page yield: 3000 pages Colour toner page yield: 1500 pages
  • - Black toner cartridges quantity: 1 Colour toner cartridges quantity: 3
  • - 4 pc(s)
More>>>
Features
Compatibility *
MFC-J6930DW MFC-J5330DW MFC-J5335DW MFC-J5730DW MFC-J5930DW MFC-J6935DW MFC-J5930DW
Quantity per pack *
4 pc(s)
Black toner cartridges quantity
1
Colour toner cartridges quantity
3
Black toner page yield *
3000 pages
Colour toner page yield *
1500 pages
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Brother
Supply type *
Multi pack
Product colour
Multicolour
Country of origin
Philippines
Weight & dimensions
Width
70 mm
Depth
110 mm
Height
150 mm
Weight & dimensions
Weight
281 g
Packaging data
Package weight
325 g
Package type
Blister
Other features
Certification
MFC-J5330DW MFC-J5335DW MFC-J5730DW MFC-J5930DW
Technical details
Pallet type
1200 x 1000 mm
Logistics data
Harmonized System (HS) code
84439990
Pallet gross height
14.3 cm
Pallet gross weight
222.2 kg
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Master (outer) cases per pallet
160 pc(s)
Products per pallet
640 pc(s)
Country Distributor
Nederland 4 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)