location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J4340DWE multifunction printer Inkjet A4 1200 x 4800 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J4340DWE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J4340DWE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766825184
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:37:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother MFC-J4340DWE user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J4340DWE multifunction printer Inkjet A4 1200 x 4800 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 4800 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB Built-in processor 576 MHz
  • - 8.83 kg
More>>>
What is an EcoPro subscription plan?
What is an EcoPro subscription plan?

EcoPro is a better way to print for home offices and small businesses, with automatic free ink delivery direct to your door. It’s a subscription plan that helps you save on ink costs, offers warranty and ongoing service support for your printer, whilst focusing on reducing waste through recycling empty ink cartridges.

Automated supplies delivered free
Automated supplies delivered free

Sign up to the FREE EcoPro trial and supplies are ordered automatically, so you never run out of ink.
If you don’t use all your plan pages in a month, the unused pages will be kept in your account and automatically rolled over to the next month.

Easy recycling with Brother
Easy recycling with Brother

You can also return your used cartridges back to us to be recycled, absolutely free of charge.
With EcoPro, you'll get a free postage label with every ink and toner cartridge you receive.

Easy management with Brother Mobile Connect
Easy management with Brother Mobile Connect

Fully manage your subscription with the Brother Mobile Connect app. Download the app to fully operate your Brother printer from anywhere. Brother Mobile Connect provides intuitive, time saving functionality to fit seamlessly into a busy life. Download the Brother Mobile Connect app to easily print from anywhere, manage your ink levels and fully operate your Brother printer from your mobile device.

EcoPro printing warranty
EcoPro printing warranty

Protected by EcoPro warranty you can feel secure with the reassurance that quality of product is maintained.
EcoPro subscription protects your printer warranty maintaining and supporting your printing needs.

Professional print quality and efficiency from the comfort of your home
Professional print quality and efficiency from the comfort of your home

Your workplace may be at home but that should not mean print quality should be compromised. With the MFC-J4340DW you can expect print quality of the highest order, at quick, hassle-free speeds.

If you’re working on large documents, these multifunction devices give you the opportunity to print focus on your work while it processes your documents. Whether it’s printing double sided automatically, thus saving the environment and paper, or using the automatic document feeder for multipage scanning it’s sure to improve your efficiency.

Scanning technology to improve work flow, even when working remotely
Scanning technology to improve work flow, even when working remotely

As a multifunction device this machines does so much more than print. The scanning opportunities available for example can significantly enhance your productivity from home. You can scan in colour or mono at high speeds to several destinations to boost workflow:
Image
File
OCR
Email

Keep on top of your ink useage, quickly and easily
Keep on top of your ink useage, quickly and easily

We’ve reengineered our ink cartridges to hold more ink and created an internal ink storage tank that delivers more pages of uninterrupted printing without sacrificing the compact, desktop size. Also, thanks to the page gauge feature you can check remaining ink levels on your LCD display to help avoid interrupted printing.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 4800 DPI
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
19 ipm
Time to first page (black, normal)
5.8 s
Time to first page (colour, normal)
5.9 s
N-in-1 print function
Yes
N-up printing
2, 4, 9, 16
Watermark printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Maximum copy size
A4
Time to first copy (black, normal)
10.5 s
Time to first copy (colour, normal)
13 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Manual
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
213.9 x 295 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Input colour depth
30 bit
Output colour depth
24 bit
Input greyscale depth
10 bit
Output greyscale depth
8 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax transmission speed
14400 sec/page
Fax memory
180 pages
Fax delayed sending
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Copy, Print, Scan
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Multi-Purpose tray
Yes
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Paper handling
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C5, Com-10, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 220 g/m²
Multi-Purpose Tray media weight
64 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, EAP-FAST, EAP-TLS, EAP-TTLS, PEAP, SSID, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP,RARP,BOOTP, DHCP,APIPA(AutoIP),WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD,CustomRawPort/ Port9100, IPP, SNMPv1/v2c,TFTPserver,ICMP,Web Services(Print/Scan),SNTP Client,HTTPServer
Supported network protocols (IPv6)
NDP,RA,mDNS,LLMNRResponder, DNS Resolver, LPR/LPD,Custom Raw Port/ Port9100,IPP,SNMPv1/v2c,TFTPserver,WebServices (Print/Scan), SNTP Client, ICMPv6,HTTPServer
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Mopria Print Service
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
576 MHz
Sound pressure level (printing)
57 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.57 cm (1.8")
Control type
Buttons
Power
Power consumption (average operating)
21 W
Power consumption (ready)
3.5 W
Power consumption (standby)
1.4 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Width
435 mm
Depth
360 mm
Height
180 mm
Weight
8.83 kg
Packaging data
Package width
495 mm
Package depth
242 mm
Package height
455 mm
Package weight
10.7 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Logistics data
Pallet gross height
14.8 cm
Pallet gross weight
243.3 kg
Master (outer) cases per pallet
21 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
21 pc(s)
Technical details
Master (outer) cases per pallet layer
7 pc(s)
Pallet type
800 x 1200 mm
Other features
Spare part retention
5 year(s)
Country Distributor
Nederland 5 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 6 distributor(s)
Belgium 3 distributor(s)
Worldwide 1 distributor(s)
España 3 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)