location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L6970DW Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L6970DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFCL6970DWG8
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2024 15:43:41
The date of the most recent change of this product data-sheet in Icecat.
Brother MFCL6970DWG8 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother MFCL6970DWG8 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L6970DW Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 50 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 1000 MB Built-in processor ARM Cortex-A9 800 MHz
  • - 19 kg
More>>>
Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, quiet mode, A4/US Letter)
25 ppm
Duplex print speed (ISO/IEC 24734) mono
24 ipm
Time to first page (black, normal)
7.5 s
N-in-1 print function
Yes
Skip blank page function
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
ID printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Time to first copy (black, normal)
9.5 s
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Optical scanning resolution *
19200 x 19200 DPI
Scan technology
CIS
Scan to
E-mail, File, OCR, USB
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Speed dialling
Yes
Fax speed dialing (max numbers)
300
Features
Maximum duty cycle *
150000 pages per month
Number of print cartridges *
1
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6, PDF 1.7, XPS
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Art paper, Letterhead, Plain paper, Recycled paper
Multi-purpose tray media types
Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB connector
USB Type-A
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit AES, 802.1x RADIUS, AES, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSec, LEAP, PEAP, SMTP-AUTH, SNMP, SSL/TLS, TKIP, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Re-solver, mDNS, LLMNR, LPR/LPD, Custom Raw Port/Port9100, POP3, client SMTP, IPP/IPPS, client/server FTP, client CIFS, server TELNET, SNMPv1/v2c/ v3, server HTTP/HTTPS, client/server TFTP, ICMP, client SNTP, LDAP, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS, mDNS, LLMNR, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3, client SMTP, client/server FTP, client CIFS, server TELNET, SNMPv1/v2c, server HTTP/HTTPS, client/server TFTP, ICMPv6, client SNTP, LDAP, IMAP4
Wi-Fi Protected Setup (WPS)
Yes
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1000 MB
Built-in processor
Yes
Processor family
ARM Cortex-A9
Processor frequency
800 MHz
Sound pressure level (copying)
57 dB
Sound pressure level (quiet mode)
53 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display diagonal
12.3 cm (4.85")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
805 W
Power consumption (ready)
34 W
Power consumption (sleep)
8 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
2.493 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Certificates
Certification
GS
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
495 mm
Depth
427 mm
Height
518 mm
Weight
19 kg
Packaging data
Package width
599 mm
Package depth
526 mm
Package height
762 mm
Package weight
23.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
20000 pages
Cables included
Phone
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Other features
Software CD
Yes
Brand Image Product code Product Stock Price from
Brother MFC-J6930DW Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi Brother MFC-J6930DW Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
(show image)
MFC-J6930DWZU1 MFC-J6930DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi Brother MFC-J6930DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
(show image)
MFC-J6930DW MFC-J6930DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L5750DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Brother MFC-L5750DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
MFC-L5750DW MFC-L5750DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm
(show image)
MFC-L5700DN MFC-L5700DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L6800DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi Brother MFC-L6800DW multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi
(show image)
MFC-L6800DW MFC-L6800DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi Brother MFC-9340CDW multifunction printer LED A4 600 x 2400 DPI 22 ppm Wi-Fi
(show image)
MFC-9340CDW MFC-9340CDW 0.00
(excl. VAT)
0 (incl. VAT)