location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D410VP label printer ZINK (Zero-Ink) 180 x 180 DPI Wired TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D410VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D410VP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766820059 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:37:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-D410VP label printer ZINK (Zero-Ink) 180 x 180 DPI Wired TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ZINK (Zero-Ink)
  • - 180 x 180 DPI
  • - Maximum printing width: 1.8 cm
  • - Connectivity technology: Wired
  • - USB port
  • - Display: LCD
  • - 2.53 kg
More>>>
Printing
Print technology *
ZINK (Zero-Ink)
Maximum resolution *
180 x 180 DPI
Maximum printing width *
1.8 cm
Ports & interfaces
Connectivity technology *
Wired
USB port *
Yes
Performance
Internal memory
50 MB
Tape type
TZe
Tape cutting
Manual
Design
Product colour *
White
Built-in display
Yes
Display *
LCD
Keyboard layout
QWERTY
Power
Battery type
AA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
145 mm
Depth
350 mm
Weight & dimensions
Height
330 mm
Weight
2.53 kg
Packaging data
Package weight
3.13 kg
Packaging content
Cables included
USB
Batteries included
No
AC adapter included
Yes
Carrying case
Yes
Manual
Yes
Logistics data
Pallet gross height
19.8 cm
Pallet gross weight
297.6 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
90 pc(s)
Technical details
Pallet type
1200 x 1000 mm
Other features
Country of origin
Philippines
Country Distributor
Nederland 5 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)