location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-H101C label printer Thermal line 180 x 180 DPI 20 mm/sec TZe ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-H101C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-H101CXG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766737562
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2025 23:09:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-H101C label printer Thermal line 180 x 180 DPI 20 mm/sec TZe ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal line
  • - 180 x 180 DPI
  • - Maximum printing width: 9 mm Print speed: 20 mm/sec
  • - Display: LCD
  • - 420 g
More>>>
Printing
Print technology *
Thermal line
Maximum resolution *
180 x 180 DPI
Number of printable dots
64 dot
Print speed *
20 mm/sec
Maximum printing width *
9 mm
Vertical printing
Yes
Text alignment
Center
Paper handling
Maximum label width
1.2 cm
Maximum label length
0.3 m
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of fonts
1
Tape type
TZe
Tape cutting
Manual
Number of styles
9
Number of printing lines (max)
2
Underline
Yes
Design
Product colour *
Cream, White
Built-in display
Yes
Display *
LCD
Display number of lines
1 lines
Display number of characters
12
Keyboard layout
ABC
Power
Auto power off
Yes
Weight & dimensions
Width
110 mm
Depth
59 mm
Height
207 mm
Weight
420 g
Packaging data
Package weight
1.06 kg
Other features
Label type
3.5, 6, 9, 12mm
Memory capacity
720 characters
Print preview
Yes
Country of origin
China
Number of frames
7
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)