location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BRO DIE CUT & CONT LABEL PRINTER – Asset Tagged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRO DIE CUT & CONT LABEL PRINTER – Asset Tagged
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL700ZU1-NWLT
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2025 16:53:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother BRO DIE CUT & CONT LABEL PRINTER – Asset Tagged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Maximum printing width: 6.2 cm Print speed: 150 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), EAN128, EAN13, EAN8, Interleaved 2/5, PDF417, POSTNET, UPC-A, UPC-E
  • - 1.1 kg
More>>>
Printing
Print technology *
Direct thermal
Maximum resolution *
300 x 300 DPI
Print speed *
150 mm/sec
Maximum printing width *
6.2 cm
Maximum print height
5.9 cm
Vertical printing
Yes
Rotated printing
Yes
Paper handling
Maximum label width
6.2 cm
Maximum label length
1 m
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
PC connected
Yes
Performance
Built-in barcodes
CODABAR (NW-7), EAN128, EAN13, EAN8, Interleaved 2/5, PDF417, POSTNET, UPC-A, UPC-E
Tape type
DK
Tape cutting
Automatic
Design
Product colour *
Black, White
Power
AC input voltage
120 V
AC input frequency
60 Hz
AC adapter output current
1.7 A
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
128 mm
Depth
221 mm
Height
153 mm
Weight
1.1 kg
Packaging data
Quantity per pack
1 pc(s)
Package dimensions (WxDxH)
182 x 262 x 233 mm
Package width
260.4 mm
Package depth
184.2 mm
Package height
234.9 mm
Package weight
2 kg
Packaging content
Bundled software
Software, USB Cable, Power Cord, Quick Setup Guide, Documentation, Starter rolls: DK-1201 Die-cut Standard Address Labels (100 labels), plus DK-2205 2.4" Continuous Length Paper Tape (26.2 ft.)
Logistics data
Harmonized System (HS) code
84433210
Master (outer) case width
274 mm
Master (outer) case length
555 mm
Other features
Dimensions (WxDxH)
128 x 221 x 153 mm
Network ready
No
Number of label formats
22
Quantity outer carton
3 pc(s)