location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro PC16255 AMD Ryzen™ 5 PRO PRO 215 Laptop 40.6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC16255
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0JP8Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184960400
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 20:58:10
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro PC16255 AMD Ryzen™ 5 PRO PRO 215 Laptop 40.6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 5 PRO PRO 215 3.55 GHz Processor cores: 6
  • - 40.6 cm (16") Full HD+ 1920 x 1200 pixels IPS 16:10
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon 740M
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 55 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Design
Colour name
Magnetite
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
Panel type
IPS
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
Pixel density
141 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor generation
AMD Ryzen PRO 200 Series
Processor model *
PRO 215
Processor cores
6
Processor threads
12
Processor boost frequency
4.7 GHz
Processor frequency *
3.55 GHz
Processor cache
22 MB
L3 cache
6 MB
L2 cache
16 MB
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
39 TOPs
NPU performance up to
16 TOPs
GPU performance up to
16 TOPs
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2230 (22 x 30 mm)
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon 740M
Audio
Audio chip
Realtek ALC3204
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
2.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
2400 Mbit/s
Network
Antenna type
2x2
WLAN controller model
MediaTek MT7922
WLAN controller manufacturer
MediaTek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB4 Gen 3x2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Power adapter barrel connector
4.5 mm
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
German
Copilot key
Yes
Software
Operating system architecture
64-bit
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Battery
Number of battery cells
3
Battery capacity *
55 Wh
Battery voltage
11.7 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
210 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
DC-in jack
Yes
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
45 W
USB Type-C required charging power (max) *
65 W
USB Power Delivery (USB PD)
Yes
USB charging voltage
5, 9, 15, 20 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Face recognition
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
140 G
Operating vibration
0.66 G
Weight & dimensions
Width
358 mm
Depth
251.8 mm
Height (front)
1.89 cm
Height (rear)
2.08 cm
Weight *
1.94 kg
Packaging content
AC adapter included *
Yes
Country Distributor
Österreich 2 distributor(s)
Deutschland 1 distributor(s)