location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL GM1720PM 43.2 cm (17") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM1720PM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BCYY
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2025 19:32:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL GM1720PM 43.2 cm (17") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 43.2 cm (17") Black
  • - Brand compatibility: Dell
  • - Headphones compartment
  • - Accessory pocket, Pen pocket, Zip pocket
  • - Carrying handle(s) Shoulder strap
  • - Water resistant
  • - 900 g
More>>>
Features
Surface coloration
Monochromatic
Compatibility
G 17''
Maximum screen size *
43.2 cm (17")
Case type *
Backpack
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Headphones compartment
Yes
Interior pockets
Accessory pocket, Pen pocket, Zip pocket
Front pocket
Yes
Carrying handle(s)
Yes
Features
Shoulder strap
Yes
Rain cover
Yes
Protection features
Water resistant
Quantity
1
Weight & dimensions
Width
325 mm
Depth
170 mm
Height
490 mm
Weight
900 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)