location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CC5623 38.1 cm (15") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC5623
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BDKI
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2025 16:57:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CC5623 38.1 cm (15") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 38.1 cm (15") Black
  • - Plastic, Fabric
  • - Brand compatibility: Dell
  • - Front pocket
  • - Carrying handle(s) Shoulder strap
  • - 620 g
More>>>
Features
Interior material
EVA (Ethylene Vinyl Acetate)
Maximum screen size *
38.1 cm (15")
Case type *
Briefcase
Material *
Plastic, Fabric
Product main colour *
Black
Integrated compartment(s)
Yes
Number of compartments
4
Brand compatibility *
Dell
Exterior pockets
Front pocket
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Features
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
100%
Closure type
Zipper
Quantity
1
Weight & dimensions
Width
39.1 mm
Depth
10.1 mm
Height
27.9 mm
Weight
620 g
Logistics data
Harmonized System (HS) code
84733080