location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MH3021P speakerphone Universal Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MH3021P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-AELY
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2025 16:44:14
The date of the most recent change of this product data-sheet in Icecat.
Features
Device type *
Universal
Auto *
No
Product colour
Silver
Speakerphone
Yes
Noise reduction
Yes
Echo cancellation
Yes
Cable length
0.465 m
Plug and Play
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Features
Compatible products
- Latitude 5411 - Latitude 7300 - Latitude 3301 - Precision 5540 - Latitude 5410 - Latitude 3410 - Precision 3541 - Latitude 7310 - Precision 5550 - Precision 3540 - Vostro 13 5000 (5391) - Precision 7550 - Precision 7750 - Latitude 5500 - Precision 7540 - Latitude 5310 - XPS 15 (9500) - Precision 7740 - Latitude 7410 - Latitude 3500 - Latitude 7400 - Vostro 7590 - Latitude 7400 2-In-1 - Precision 3550 - Latitude 5300 - Latitude 5300 2-In-1 - XPS 13 (7390) - Latitude 9410 2-in-1 - XPS 17 (9700) - Latitude 5511 - Latitude 3310 2-in-1 - Latitude 5310 2-in-1 - Precision 3551 - Latitude 3400 - Latitude 5401 - XPS 13 (7390) 2-in-1 - Vostro 14 5000 (5490) - XPS 9380 - Precision 5750 - Latitude 5400 - Latitude 5501 - Vostro 15 5000 (5590) - XPS 13 (9300) - Latitude 5510 - Latitude 3510
Loudspeakers
Frequency range
200 - 20000 Hz
Microphone
Microphone frequency
100 - 10000 Hz
Display
Built-in display
No
Ports & interfaces
Connectivity technology *
Wired
USB 2.0 ports quantity
2
USB connector type
USB Type-C
Weight & dimensions
Width
119 mm
Depth
119 mm
Height
32 mm
Weight
214 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85182900
Country Distributor
México 1 distributor(s)