location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS300 mouse Office Ambidextrous RF Wireless Optical 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-ABOB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2025 17:03:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL MS300 mouse Office Ambidextrous RF Wireless Optical 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 4000 DPI Black
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - AA
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
4000 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
3
Number of programmable buttons
3
Customizable movement resolution
Yes
Number of movement resolution modes
4
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Battery type
AA
Service life of battery
36 month(s)
USB Type-C charging port *
No
Power
USB Power Delivery (USB PD)
No
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8, Windows 8 x64
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS, DOS
Operational conditions
Operating temperature (T-T)
-10 - 65 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
62 mm
Depth
115 mm
Height
39 mm
Weight
65 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Packaging content
Receiver included
Yes
Batteries included
Yes