location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T360 server 480 GB Tower (4.5U) Intel Xeon E E-2414 2.6 GHz 16 GB DDR5-SDRAM 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFPHK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184903216
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:03:00
The date of the most recent change of this product data-sheet in Icecat.
Dell Technologies Server Troubleshooting Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL CFPHK user manual (27.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement_of_Volatility_Dell_PowerEdge_T360 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T360 server 480 GB Tower (4.5U) Intel Xeon E E-2414 2.6 GHz 16 GB DDR5-SDRAM 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E E-2414 2.6 GHz
  • - 16 GB DDR5-SDRAM 1 x 16
  • - 480 GB
  • - Tower (4.5U) 700 W
More>>>
Innovate where you never thought possible
Innovate where you never thought possible

Deploy massive compute anywhere with the latest family of powerful, secure servers engineered to accelerate automation and innovation.

Your innovation engine
Your innovation engine

The PowerEdge T360 is a 4.5U, single-socket server designed to address evolving compute demands for SMBs, Remote Office / Branch Office (ROBO) and Near-Edge.

Balance of performance and versatility for the most demanding workloads
Balance of performance and versatility for the most demanding workloads

The specially designed PowerEdge T360 tower server provides greater flexibility for customers needing versatile, affordable, and virtualization-ready processing power.

Add one Intel® Xeon® E-2400 series processor with up to eight cores or one Intel® Pentium® processor with up to two cores for faster and more accurate processing performance
Accelerate in-memory workloads with up to 4 DDR5 UDIMMS up to 4400 MT/sec (1DPC)
Support for GPUs including one single-width 60 W accelerator for workloads requiring acceleration
Storage options include up to 8 x 3.5" SAS/SATA HDD/SDD drives, or, up to 8 x 2.5" SAS/SATA.

OpenManage systems management
OpenManage systems management

Tame the complexity of your IT environment with Dell Technologies OpenManage systems management portfolio which uses tools and solutions to discover, deploy, monitor, manage, update and secure your PowerEdge infrastructure.

Intelligent automation
Intelligent automation

Integrate tools across your portfolio with PowerEdge iDRAC, OpenManage Enterprise and CloudIQ solutions that help organisations automate their server lifecycles, optimise operations and scale efficiently.

Built-in security
Built-in security

Stay protected at every phase of the product lifecycle with the PowerEdge cyber resilient architecture that helps accelerate your adoption of a Zero Trust security strategy. From the silicon root of trust, secured component verification, signed firmware and drift detection to BIOS recovery and dynamic system lockdown, you can rest assured that your servers are secure.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimise and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Support
Support

Gain the freedom to focus on your business transformation with the support expertise and insights Dell is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and a Technology Service Manager.

Deployment
Deployment

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Residency Service provides ongoing transition assistance to accelerate adoption. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations to help you achieve business outcomes today and tomorrow.

Education
Education

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilise your new technology to its full potential.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2414
Processor frequency *
2.6 GHz
Processor boost frequency
4.5 GHz
Performance cores
4
Processor cores
4
Processor cache
12 MB
Number of processors installed
1
Thermal Design Power (TDP)
55 W
Processor threads
4
Memory
Internal memory *
16 GB
Internal memory type *
DDR5-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory layout (slots x size)
1 x 16 GB
Memory data transfer rate
5600 MT/s
Maximum internal memory *
128 GB
Storage
Total storage capacity *
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
RAID support *
Yes
Supported RAID controllers
PERC H355
Hot-Plug support
Yes
Optical drive type *
No
Internal drive bays
8
Drive writes per day (DWPD)
1
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
2
Design
Chassis type *
Tower (4.5U)
Product colour
Black
Bezel
Yes
Performance
Remote administration
iDRAC9, Enterprise 16G
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu Server LTS Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Power
Redundant power supply (RPS) support *
No
Power supply *
700 W
Number of redundant power supplies supported
1
Power supply input voltage
200 - 240 V
Power cable length
2 m
Power cable connector 1
C13 coupler
Power cable current
10 A
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2048 m
Non-operating altitude
0 - 12000 m
Certificates
80 PLUS certification
80 PLUS Titanium
Carbon footprint
Total carbon footprint (kg of CO2e)
1409
Total carbon emissions, standard deviation (kg of CO2e)
1213
Carbon emissions, manufacturing (kg of CO2e)
295.89
Carbon emissions, logistics (kg of CO2e)
154.99
Carbon emissions, energy usage (kg of CO2e)
929.94
Carbon emissions, end-of-life (kg of CO2e)
28.18
Total carbon emissions, w/o use phase (kg of CO2e)
479.06
PAIA version
1.4.0, 2024
Weight & dimensions
Width
175 mm
Depth
581.1 mm
Height
369.5 mm
Packaging content
Packaging content
European Power Cord 220V
Technical details
Supported storage drives form factor (internal)
3.5"
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512
Target workload
Read Intensive (RI)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
España 2 distributor(s)