location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DANASBC084 video cable adapter 0.3 m DVI 20 pin DisplayPort, 4 pin USB Type A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DANASBC084
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DANASBC084
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063812233 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL DANASBC084 video cable adapter 0.3 m DVI 20 pin DisplayPort, 4 pin USB Type A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - DVI Male
  • - 20 pin DisplayPort, 4 pin USB Type A Female
  • - 2560 x 1600 pixels
  • - Dual Link DVI
  • - Black
More>>>
Features
Cable length *
0.3 m
Connector 1 *
DVI
Connector 2 *
20 pin DisplayPort, 4 pin USB Type A
Connector 1 gender *
Male
Connector 2 gender *
Female
Dual Link DVI
Yes
Maximum resolution
2560 x 1600 pixels
Features
Product colour
Black
Plug and Play
Yes
Weight & dimensions
Weight
184 g
Packaging data
Package depth
129.5 mm
Package height
299.7 mm
Package weight
225 g