location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 4 GB DDR4-SDRAM 290 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3K3V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184085882
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:49
The date of the most recent change of this product data-sheet in Icecat.
DELL G3K3V user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 4 GB DDR4-SDRAM 290 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 v6 E3-1220 v6 3 GHz
  • - 4 GB 2400 MHz DDR4-SDRAM
  • - 1 TB DVD±RW
  • - Mini Tower 290 W
More>>>
Drive dense database solutions
Drive dense database solutions

The processor and memory density as well as storage flexibility of up to 24 x 1.8" flash SSDs or 10 x 2.5" HDDs (with an option to replace four HDDs with four PCIe SSDs) provides an ideal solution for large-scale transactional and analytical processing solutions, such as Oracle and SQL.

Accelerate in-memory online analytical processing (OLAP) with up to 24 DIMMs of DDR4 RAM, providing as much as 15 percent greater memory bandwidth.
Increase the number of transactions per second for online transaction processing (OLTP) databases with 12Gb PowerEdge RAID controllers (PERC9) that feature double the throughput performance and cache of previous-generation controllers.
Efficiently drive workloads with high concurrent usage and frequent random access to all tables, payloads and log files using the R630 with an all-flash SSD configuration.
Dramatically reduce storage latency with Express Flash PCIe SSDs.

Ensure continuous access
Ensure continuous access

The R630 can be easily configured as a reliable, general-purpose server for business-critical applications, with automated management and high-availability features, such as:
Redundant power supply units (PSUs)
Hot-plug and swappable PSUs, HDDs and fans
Dual SD card option for failsafe hypervisors

Monitor and manage from anywhere
Monitor and manage from anywhere

Administer systems from your smartphone, laptop or at the system with both local and remote management options.
Use your smartphone with the OpenManage Mobile app to securely monitor remote systems, or connect to a server via Near Field Communications (NFC) to access a status report and logs using the iDRAC Quick Sync feature.
Use a USB memory stick to upload configurations files for BIOS, iDRAC, PERC, LAN on motherboard (LOM) and network interface card (NIC) updates with the iDRAC Direct feature.
Connect a laptop via USB to a specific server’s embedded iDRAC8 management-console interface for robust "at the system" management.

Stocking the future-ready data center
Stocking the future-ready data center

With high-performance processing, large memory capacity and innovative local storage options offering greater scalability throughout the portfolio, the latest generation of PowerEdge servers meets your needs today, with the hardware, headroom and simplified management to adapt as your workloads demand.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v6
Processor model *
E3-1220 v6
Processor frequency *
3 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
72 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Kaby Lake
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4
Memory clock speed
2400 MHz
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA III
HDD speed
7200 RPM
HDD size
3.5"
Supported HDD sizes
3.5"
RAID support *
Yes
Optical drive type *
DVD±RW
Internal drive bays
4
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card
Yes
On-board graphics card model
Matrox G200
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Mini Tower
Performance
Remote administration
iDRAC8 Basic
Software
Compatible operating systems *
Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2, x64 Microsoft Windows Server 2016 Red Hat Enterprise Linux VMware vSphere ESXi SUSE Linux Enterprise Server
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97470
Power
Power supply *
290 W
Number of main power supplies
1
Logistics data
Harmonized System (HS) code
84714100
Weight & dimensions
Width
175 mm
Depth
435 mm
Height
360 mm
Other features
Dell E-Value Code
pet130_ea0001a_q1fy19_fg0014_btp
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:29:54
Uk has collected 3 expert reviews for DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 4 GB DDR4-SDRAM 290 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
bit.com.au
Updated:
2018-03-30 02:29:54
Priced just $1,546, the Dell's PowerEdge T130 is a very affordable server. However, it also offers plenty for the money, including one of Intel's latest-generation (Kaby Lake) server processors – the Xeon E3-1200 v6 Series – ranging from the base system's...
Bottom line The PowerEdge T130 packs a lot into its compact chassis. While storage features are quite basic, there's room to grow and a classy set of remote management tools, making this a good option for growing small businesses buying their first server.OverallSpec...
67%
itpro.co.uk
Updated:
2018-03-30 02:29:54
Sign up for our daily newsletter Dell's PowerEdge T130 is an extremely affordable server: with prices starting at less than £400, it could be a great choice for those with modest needs. The base £383 package includes a 3.7GHz dual-core Intel Core i3 CPU...
Good Excellent remote management and monitoring, Low power consumption, Great value...
Bad Storage features are basic, Drive expansion is slightly fiddly...
Bottom line The PowerEdge T130 packs a lot into its compact chassis. While storage features are basic, there's room to grow and a classy set of remote management tools, making this a decent first server for micro-businesses and SMBs that are tight on either space...
80%
storagereview.com
Updated:
2018-03-30 02:29:54
Launched today, the Dell PowerEdge 13G Wave 4 Servers are 1-socket rack and tower servers designed for distributed applications in SMB, hosting, and OEM. The Servers consist of 4 units: two tower units: the T130 and T330 and two rack units: the R230 and R...
Good Very strong application performance, Easy to deploy and manage through iDRAC and OpenManage interfaces, Servers family offered with a wide range of features and formfactors...
Bad Tower form factors could be smaller...
Bottom line With affordable price points and quality builds available in both rack and tower form factors, the Dell PowerEdge 13G Wave 4 Servers handle a variety of lower-impact use cases, while delivering extraordinarily well on performance...
0%