location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3340 Intel® Core™ i5 i5-1335U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G94C5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184801246
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:02:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pair User's Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL G94C5 user manual (37.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 3340/Latitude 3340 2-in-1 Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 3340/3340 2-in-1 Re-imaging guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3340 Intel® Core™ i5 i5-1335U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-1335U Processor cores: 10
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB LPDDR5-SDRAM 4800 MHz
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Lithium-Ion (Li-Ion) 54 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Modern design to boost productivity
Modern design to boost productivity

World’s smallest 13" Essential Business 2-in-1

Improved keyboard with durable, laser-etched key prints and longer key travel for enhanced comfort

Upgraded clickpad with improved size, feel, noise for better productivity

Created for combining forces
Created for combining forces

Intelligent Audio removes background noise and echoes on both ends of the call, and Voice Quality Monitoring lets you know when your voice quality is poor
Choose between multiple camera options including the FHD+IR camera developed to reflect and accentuate your reality with picture-perfect accuracy
Write naturally and create with precision on an optional active panel compatible with Dell Active Pens

Experience uncompromised connectivity
Experience uncompromised connectivity

Wi-Fi 6E to ensure you’re always connected to fast internet speed
ExpressConnect joins the best available network, prioritises conferencing apps and delivers fast data and video downloads with the world’s first simultaneous multi-network connection

Confidently confidential
Confidently confidential

Enhanced security features include optional fingerprint reader and Chassis Intrusion Detection for ultimate protection
Sign-in securely and effortlessly with the optional Windows Hello supported FHD-IR camera
Control your privacy and have peace of mind with the mechanical camera shutter and mic mute button right at your fingertips

Looking good has never felt so good
Looking good has never felt so good

50% post-consumer recycled battery frame and LCD Bezel

100% recycled and renewable packaging with multipack options for even less waste

EPEAT Gold registered

Essential performance for any business
Essential performance for any business

Boost your performance with up to 13th Gen Intel® Core™ processors, U-series offer businesses the performance to create high-end content and run your day-to-day business applications
Fast response time and performance with up to 64GB DDR4 upgradeable memory
Next-gen batteries with ExpressCharge analyses usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life . Choose from various battery options up to 54Whr, including Long Life Cycle

Dell Optimiser
Dell Optimiser

Intelligence built around you - Automatically personalise and boost the performance of your Latitude and its entire ecosystem with Dell Optimiser, an AI-based optimisation software that learns and responds to the way you work
Personalised Performance - From pairing to charging, intelligence and machine learning elevate productivity by automating performance features across your entire ecosystem
Intelligent Collaboration - Get Dell's most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features all in one software
Safe, Secure and Manageable - With Dell Optimiser, optimisation and data collection follow a stringent process to ensure your privacy and security, designed to improve your PC experience continually.

Dell APEX PC-as-a-Service
Dell APEX PC-as-a-Service

Accelerate anywhere work experiences with customisable plans to help you deploy, manage, support devices. Leverage both the built-in protections of the industry’s most secure commercial PCs and software protections for advanced threats to help ensure a trusted workplace for a predictable price per month.

Windows 11 Pro - designed for hybrid work.
Windows 11 Pro - designed for hybrid work.

The most productive and secure version of Windows yet—but simple for IT.

ProSupport
ProSupport

Get 24x7 proactive, automated support and onsite service when you need it with Dell ProSupport. Let our team give you back valuable time so you can take care of business.

ProSupport Plus
ProSupport Plus

Get anytime priority access to expert support with AI-driven predictive analytics and Accidental Damage Protection Service to protect against drops, spills, surges, and more.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel density
166 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor boost frequency
4.6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Network
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Power adapter barrel connector
4.5 mm
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
80
Keyboard language
UK English
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
54 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
DC-in jack
Yes
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
140 G
Operating vibration
0.66 G
Weight & dimensions
Width
306 mm
Depth
210.9 mm
Height (front)
1.68 cm
Height (rear)
1.86 cm
Weight *
1.25 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
313
Total carbon emissions, standard deviation (kg of CO2e)
67
Carbon emissions, manufacturing (kg of CO2e)
274.43
Carbon emissions, logistics (kg of CO2e)
9.439
Carbon emissions, energy usage (kg of CO2e)
27.684
Carbon emissions, end-of-life (kg of CO2e)
1.192
Total carbon emissions, w/o use phase (kg of CO2e)
285.316
PAIA version
1.3.2, 2022
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)